Duracell, Inc. Battery, Lithium, 3V, Cr123A; Battery Voltage Duracell PL123BKD

Description
BATTERY, LITHIUM, 3V, CR123A; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; External Height:34.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM, 3V, CR123A; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; External Height:34.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 3V, Cr123A; Battery Voltage Duracell - 88X0231 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Cr123A; Battery Voltage Duracell
88X0231
Battery, Lithium, 3V, Cr123A; Battery Voltage Duracell 88X0231
BATTERY, LITHIUM, 3V, CR123A; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; External Height:34.5mm RoHS Compliant: NA

BATTERY, LITHIUM, 3V, CR123A; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; External Height:34.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 88X0231
Product Name Battery, Lithium, 3V, Cr123A; Battery Voltage Duracell
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details