Duracell, Inc. Batt, Li Manganese Dioxide, 3.2V/0.265Ah; Battery Voltage Duracell PC2032

Description
BATT, LI MANGANESE DIOXIDE, 3.2V/0.265AH; Battery Voltage:3V; Battery Size Code:CR2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:265mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:2.92g RoHS Compliant: NA
Datasheet
Description
BATT, LI MANGANESE DIOXIDE, 3.2V/0.265AH; Battery Voltage:3V; Battery Size Code:CR2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:265mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:2.92g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt, Li Manganese Dioxide, 3.2V/0.265Ah; Battery Voltage Duracell - 54AH2133 - Newark, An Avnet Company
Chicago, IL, United States
Batt, Li Manganese Dioxide, 3.2V/0.265Ah; Battery Voltage Duracell
54AH2133
Batt, Li Manganese Dioxide, 3.2V/0.265Ah; Battery Voltage Duracell 54AH2133
BATT, LI MANGANESE DIOXIDE, 3.2V/0.265AH; Battery Voltage:3V; Battery Size Code:CR2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:265mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:2.92g RoHS Compliant: NA

BATT, LI MANGANESE DIOXIDE, 3.2V/0.265AH; Battery Voltage:3V; Battery Size Code:CR2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:265mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:2.92g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 54AH2133
Product Name Batt, Li Manganese Dioxide, 3.2V/0.265Ah; Battery Voltage Duracell
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details