Duracell, Inc. Batt, Li Manganese Dioxide, 3V, 0.11Ah; Battery Voltage Duracell PC2016

Description
BATT, LI MANGANESE DIOXIDE, 3V, 0.11AH; Battery Voltage:3V; Battery Size Code:CR2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:110mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Width:-RoHS Compliant: NA
Datasheet
Description
BATT, LI MANGANESE DIOXIDE, 3V, 0.11AH; Battery Voltage:3V; Battery Size Code:CR2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:110mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Width:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt, Li Manganese Dioxide, 3V, 0.11Ah; Battery Voltage Duracell - 54AH2131 - Newark, An Avnet Company
Chicago, IL, United States
Batt, Li Manganese Dioxide, 3V, 0.11Ah; Battery Voltage Duracell
54AH2131
Batt, Li Manganese Dioxide, 3V, 0.11Ah; Battery Voltage Duracell 54AH2131
BATT, LI MANGANESE DIOXIDE, 3V, 0.11AH; Battery Voltage:3V; Battery Size Code:CR2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:110mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Width:-RoHS Compliant: NA

BATT, LI MANGANESE DIOXIDE, 3V, 0.11AH; Battery Voltage:3V; Battery Size Code:CR2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:110mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Width:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 54AH2131
Product Name Batt, Li Manganese Dioxide, 3V, 0.11Ah; Battery Voltage Duracell
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 1351001 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells 18650
Capacity 2.6 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details