Duracell, Inc. Battery; Industrial Alkaline; Size: Rectangle; 9 Volts; 550 mAh PC1604BKD

Description
DURACELL Alkaline Manganese Dioxide Battery Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications
Description
DURACELL Alkaline Manganese Dioxide Battery Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications

Suppliers

Company
Product
Description
Supplier Links
Battery; Industrial Alkaline; Size: Rectangle; 9 Volts; 550 mAh - 70149244 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Industrial Alkaline; Size: Rectangle; 9 Volts; 550 mAh
70149244
Battery; Industrial Alkaline; Size: Rectangle; 9 Volts; 550 mAh 70149244
DURACELL Alkaline Manganese Dioxide Battery Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications

DURACELL Alkaline Manganese Dioxide Battery
Duracell Procell® Alkaline batteries deliver outstanding performance and reliability.

  • Long Lasting and Dependable — Even After 7 Years of Storage
  • Operates Reliably in Temperature Extremes of –20°C to 54°C
  • Date Coded to Guarantee Freshness
  • Economical Bulk Packaging for Professional Applications
  • Contains No Added Mercury
  • Long Service Life at High Drain Discharge
  • Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149244
Product Name Battery; Industrial Alkaline; Size: Rectangle; 9 Volts; 550 mAh
Primary Batteries Alkaline-manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details