D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Alkaline Manganese Dioxide Battery, 1.5 V Battery Voltage, -20 °C to 54 °C Operating Temperature
Duracell Procell® Alkaline batteries deliver outstanding performance and reliability.
BATTERY, ALKALINE, 1.5V, D; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline;
BATTERY ALKALINE 1.5V D
Battery, Procell, Alkaline,,in.Din.
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries | Batteries |
| Product Number | 3046-PC1300-ND | 70149241 | 83X9230 | PC1300 | PC1300 |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery, Industrial Alkaline; Size D; 1.5 Volts; 14000 mAh | Battery, Alkaline, 1.5V, D; Battery Voltage Duracell | Battery Products - Batteries Non-Rechargeable (Primary) | DURA Batteries |
| Standard Cylindrical Battery Sizes | D | 2/3AA; D | D | D | |
| Application | General Purpose | ||||
| Capacity | 15.48 ampere-hr | 12 ampere-hr | 15.48 ampere-hr | ||
| Operating Temperature | -4 to 129 F (-20 to 54 C) | -4 to 129 F (-20 to 54 C) | |||
| Primary Batteries | Alkaline-manganese Dioxide | Alkaline-manganese Dioxide; Alkaline | Alkaline-manganese Dioxide; Alkaline Manganese Dioxide |