Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell MN2400B4Z

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell - 65W8057 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell
65W8057
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell 65W8057
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8057
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details