Duracell, Inc. Battery, Long-Life Alkaline, Size: Rectangle; 9 Volts, 550 mAh MN1604B 1Z

Description
Alkaline Manganese Dioxide 9 V Battery, Miniature Snap Terminals Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt. -20 to +54 °C operating temperature range, 1.39 cu.in. volume and nominal internal impedance is 1700 Milliohms at 1 kHz.
Description
Alkaline Manganese Dioxide 9 V Battery, Miniature Snap Terminals Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt. -20 to +54 °C operating temperature range, 1.39 cu.in. volume and nominal internal impedance is 1700 Milliohms at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Battery, Long-Life Alkaline, Size: Rectangle; 9 Volts, 550 mAh - 70149225 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Long-Life Alkaline, Size: Rectangle; 9 Volts, 550 mAh
70149225
Battery, Long-Life Alkaline, Size: Rectangle; 9 Volts, 550 mAh 70149225
Alkaline Manganese Dioxide 9 V Battery, Miniature Snap Terminals Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt. -20 to +54 °C operating temperature range, 1.39 cu.in. volume and nominal internal impedance is 1700 Milliohms at 1 kHz.

Alkaline Manganese Dioxide 9 V Battery, Miniature Snap Terminals
Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt.
-20 to +54 °C operating temperature range, 1.39 cu.in. volume and nominal internal impedance is 1700 Milliohms at 1 kHz.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149225
Product Name Battery, Long-Life Alkaline, Size: Rectangle; 9 Volts, 550 mAh
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA; 9V
Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 199731 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Sc
Capacity 3 ampere-hr
View Details