Duracell, Inc. Battery, Alkaline, 1.5V, Aa; Battery Voltage Duracell MN1500BKD

Description
BATTERY, ALKALINE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline Manganese Dioxide; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline Manganese Dioxide; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline, 1.5V, Aa; Battery Voltage Duracell - 38Y8448 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline, 1.5V, Aa; Battery Voltage Duracell
38Y8448
Battery, Alkaline, 1.5V, Aa; Battery Voltage Duracell 38Y8448
BATTERY, ALKALINE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline Manganese Dioxide; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA

BATTERY, ALKALINE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline Manganese Dioxide; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery, Long-Life Alkaline, Size AA, 1.5 Volts, 2100 mAh - 70149224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Long-Life Alkaline, Size AA, 1.5 Volts, 2100 mAh
70149224
Battery, Long-Life Alkaline, Size AA, 1.5 Volts, 2100 mAh 70149224
Alkaline-Manganese Dioxide Battery, Flat Terminal, Operating Temperature -20 to +54 °C Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt. 120 Milliohms Nominal internal impedance at 1kHZ and 1.5 V nominal.

Alkaline-Manganese Dioxide Battery, Flat Terminal, Operating Temperature -20 to +54 °C
Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt.
120 Milliohms Nominal internal impedance at 1kHZ and 1.5 V nominal.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 38Y8448 70149224
Product Name Battery, Alkaline, 1.5V, Aa; Battery Voltage Duracell Battery, Long-Life Alkaline, Size AA, 1.5 Volts, 2100 mAh
Primary Batteries Alkaline Manganese Dioxide Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA; AA 2/3AA; AA
Voltage 1.5 volts 1.5 volts
Capacity 2.85 ampere-hr 2.85 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details