Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell MN1400R4ZX

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR14; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR14; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell - 65W8048 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell
65W8048
Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell 65W8048
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR14; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR14; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8048
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr14; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details