Duracell, Inc. Battery - Non-Rechargeable 9V LITH-9V

Description
Manufacturer: Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.7 Length: 1.9 Width: 1 Weight: 1.4 oz
Description
Manufacturer: Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.7 Length: 1.9 Width: 1 Weight: 1.4 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - Non-Rechargeable 9V - LITH-9V - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Non-Rechargeable 9V
LITH-9V
Battery - Non-Rechargeable 9V LITH-9V
Manufacturer: Product Category: Battery , Non-Rechargeable 9V Rechargeable/Non Rechargeable: Output Voltage: 9V Capacity: 1200mAh Battery Chemistry: Lithium Cell Type: 9V Cell Size: Number of Cells: 1 Termination style: 9 Volt Snaps Height: 0.7 Length: 1.9 Width: 1 Weight: 1.4 oz

Manufacturer:

Product Category: Battery , Non-Rechargeable 9V

Rechargeable/Non Rechargeable:

Output Voltage: 9V

Capacity: 1200mAh

Battery Chemistry: Lithium

Cell Type: 9V

Cell Size:

Number of Cells: 1

Termination style: 9 Volt Snaps

Height: 0.7

Length: 1.9

Width: 1

Weight: 1.4 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number LITH-9V
Product Name Battery - Non-Rechargeable 9V
Standard Cylindrical Battery Sizes 9V; 9V
Voltage 9 volts
Capacity 1.2 ampere-hr
Width / Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details