Duracell, Inc. Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Duracell LITH-8DURACELLX4

Description
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Duracell - 60AC4595 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Duracell
60AC4595
Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Duracell 60AC4595
BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 1.3AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.3Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.78mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4595
Product Name Battery, Non Rechargeable, 3V, 1.3Ah; Battery Voltage Duracell
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details