Duracell, Inc. Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 54 degC; 0.04; Flat; 0.11 O DL2032B

Description
ANSI: 5004LC, IEC: CR2032 Standards, Lithium-Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Description
ANSI: 5004LC, IEC: CR2032 Standards, Lithium-Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 54 degC; 0.04; Flat; 0.11 O - 70149238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 54 degC; 0.04; Flat; 0.11 O
70149238
Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 54 degC; 0.04; Flat; 0.11 O 70149238
ANSI: 5004LC, IEC: CR2032 Standards, Lithium-Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

ANSI: 5004LC, IEC: CR2032 Standards, Lithium-Manganese Dioxide Battery

  • Provide Very High Density and Excellent Rate Capacity
  • Provide Up to Four Times the Power of Alkaline Batteries
  • Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149238
Product Name Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 54 degC; 0.04; Flat; 0.11 O
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 1923538 - RS Components, Ltd.
Specs
Specialty Cells 2/3 aa
Capacity 1.65 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details