Duracell, Inc. Battery, Lithium Manganese Dioxide, 3V, Cr2025; Battery Voltage Duracell DL2025BPK

Description
BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, CR2025; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:160mAh; Battery Terminals:Pressure Contact; External Diameter:20mm RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, CR2025; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:160mAh; Battery Terminals:Pressure Contact; External Diameter:20mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Manganese Dioxide, 3V, Cr2025; Battery Voltage Duracell - 65W8013 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Manganese Dioxide, 3V, Cr2025; Battery Voltage Duracell
65W8013
Battery, Lithium Manganese Dioxide, 3V, Cr2025; Battery Voltage Duracell 65W8013
BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, CR2025; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:160mAh; Battery Terminals:Pressure Contact; External Diameter:20mm RoHS Compliant: NA

BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, CR2025; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:160mAh; Battery Terminals:Pressure Contact; External Diameter:20mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8013
Product Name Battery, Lithium Manganese Dioxide, 3V, Cr2025; Battery Voltage Duracell
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details