Duracell, Inc. Zinc Air Battery, 8.4 V, Size Duracell DA146

Description
ZINC AIR BATTERY, 8.4 V, SIZE: 9V, CAPACITY: 1.3 Ah; Battery Voltage:8.4V; Battery Size Code:9V; Battery Technology:Zinc Air; Battery Capacity:1.3Ah; Battery Terminals:Snap Contact; External Diameter:-; External Height:44.5mm RoHS Compliant: NA
Datasheet
Description
ZINC AIR BATTERY, 8.4 V, SIZE: 9V, CAPACITY: 1.3 Ah; Battery Voltage:8.4V; Battery Size Code:9V; Battery Technology:Zinc Air; Battery Capacity:1.3Ah; Battery Terminals:Snap Contact; External Diameter:-; External Height:44.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Air Battery, 8.4 V, Size Duracell - 46F5917 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Air Battery, 8.4 V, Size Duracell
46F5917
Zinc Air Battery, 8.4 V, Size Duracell 46F5917
ZINC AIR BATTERY, 8.4 V, SIZE: 9V, CAPACITY: 1.3 Ah; Battery Voltage:8.4V; Battery Size Code:9V; Battery Technology:Zinc Air; Battery Capacity:1.3Ah; Battery Terminals:Snap Contact; External Diameter:-; External Height:44.5mm RoHS Compliant: NA

ZINC AIR BATTERY, 8.4 V, SIZE: 9V, CAPACITY: 1.3 Ah; Battery Voltage:8.4V; Battery Size Code:9V; Battery Technology:Zinc Air; Battery Capacity:1.3Ah; Battery Terminals:Snap Contact; External Diameter:-; External Height:44.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 46F5917
Product Name Zinc Air Battery, 8.4 V, Size Duracell
Primary Batteries Zinc Air
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 2637855 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
Capacity 5 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details