Duracell, Inc. Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Duracell D303/357PK

Description
BATTERY, SILVER OXIDE, 1.55V, SR44; Battery Voltage:1.55V; Battery Size Code:SR44; Battery Technology:Silver Oxide; Battery Capacity:170mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA
Datasheet
Description
BATTERY, SILVER OXIDE, 1.55V, SR44; Battery Voltage:1.55V; Battery Size Code:SR44; Battery Technology:Silver Oxide; Battery Capacity:170mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Duracell - 65W8022 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Duracell
65W8022
Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Duracell 65W8022
BATTERY, SILVER OXIDE, 1.55V, SR44; Battery Voltage:1.55V; Battery Size Code:SR44; Battery Technology:Silver Oxide; Battery Capacity:170mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, SR44; Battery Voltage:1.55V; Battery Size Code:SR44; Battery Technology:Silver Oxide; Battery Capacity:170mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8022
Product Name Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Duracell
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes SR44
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1468-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
Speciality Size Rechargeable Batteries - 2466442 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 24 volts
Capacity 0.7000 ampere-hr
View Details