Duracell, Inc. Specialty Batteries 28A Alkaline Battery

Description
Specifications:Alkal ine IEC: 4LR44 Volt: 6.0 Size (mm): 25 X 13 mAh: 105   Best uses:Medical devices Cameras Dog collar Invisible fence Garage door opener  Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX
Description
Specifications:Alkal ine IEC: 4LR44 Volt: 6.0 Size (mm): 25 X 13 mAh: 105   Best uses:Medical devices Cameras Dog collar Invisible fence Garage door opener  Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX

Suppliers

Company
Product
Description
Supplier Links
Specialty Batteries - 28A Alkaline Battery - Duracell, Inc.
Bethel, CT, USA
Specialty Batteries
28A Alkaline Battery
Specialty Batteries 28A Alkaline Battery
Specifications:Alkal ine IEC: 4LR44 Volt: 6.0 Size (mm): 25 X 13 mAh: 105   Best uses:Medical devices Cameras Dog collar Invisible fence Garage door opener  Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX

Specifications:Alkaline IEC: 4LR44
Volt: 6.0
Size (mm): 25 X 13
mAh: 105
 
Best uses:Medical devices
Cameras
Dog collar
Invisible fence
Garage door opener
 Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX

Supplier's Site

Technical Specifications

  Duracell, Inc.
Product Category Batteries
Product Number 28A Alkaline Battery
Product Name Specialty Batteries
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 28A
Specialty Cells Nonstandard Cylindrical Batteries
Application Camera / Electronic Cells; Medical Equipment
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1421-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
Button Batteries - 8010721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Pr41
Capacity 0.1800 ampere-hr
Width / Diameter 0.3110 inch (7.9 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details