Dura Plastic Products, Inc. Safety Block Single Union Ball Valve:Thread x Thread T4-020 Thread x Thread

Description
Valves:Safety Block Single Union Ball Valve:Thread x Thread
Description
Valves:Safety Block Single Union Ball Valve:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Safety Block Single Union Ball Valve:Thread x Thread - T4-020 Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Safety Block Single Union Ball Valve:Thread x Thread
T4-020 Thread x Thread
Safety Block Single Union Ball Valve:Thread x Thread T4-020 Thread x Thread
Valves:Safety Block Single Union Ball Valve:Thread x Thread

Valves:Safety Block Single Union Ball Valve:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T4-020 Thread x Thread
Product Name Safety Block Single Union Ball Valve:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543437 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
T 342 Diaphragm Valve True Union - 1164007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
855 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details