Dura Plastic Products, Inc. Safety Block Single Union Ball Valve:Thread x Thread T4-012 Thread x Thread

Description
Valves:Safety Block Single Union Ball Valve:Thread x Thread
Description
Valves:Safety Block Single Union Ball Valve:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Safety Block Single Union Ball Valve:Thread x Thread - T4-012 Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Safety Block Single Union Ball Valve:Thread x Thread
T4-012 Thread x Thread
Safety Block Single Union Ball Valve:Thread x Thread T4-012 Thread x Thread
Valves:Safety Block Single Union Ball Valve:Thread x Thread

Valves:Safety Block Single Union Ball Valve:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T4-012 Thread x Thread
Product Name Safety Block Single Union Ball Valve:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121613007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details
281 PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details