Dura Plastic Products, Inc. Compact Ball Valve - White:Thread x Thread T1-040W Thread x Thread

Description
Valves:Compact Ball Valve - White:Thread x Thread
Description
Valves:Compact Ball Valve - White:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Compact Ball Valve - White:Thread x Thread - T1-040W Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Compact Ball Valve - White:Thread x Thread
T1-040W Thread x Thread
Compact Ball Valve - White:Thread x Thread T1-040W Thread x Thread
Valves:Compact Ball Valve - White:Thread x Thread

Valves:Compact Ball Valve - White:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T1-040W Thread x Thread
Product Name Compact Ball Valve - White:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1276005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-60-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details