Dura Plastic Products, Inc. Compact Ball Valve - Gray:Thread x Thread T1-010G Thread x Thread

Description
Valves:Compact Ball Valve - Gray:Thread x Thread
Description
Valves:Compact Ball Valve - Gray:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Compact Ball Valve - Gray:Thread x Thread - T1-010G Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Compact Ball Valve - Gray:Thread x Thread
T1-010G Thread x Thread
Compact Ball Valve - Gray:Thread x Thread T1-010G Thread x Thread
Valves:Compact Ball Valve - Gray:Thread x Thread

Valves:Compact Ball Valve - Gray:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T1-010G Thread x Thread
Product Name Compact Ball Valve - Gray:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-050-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 8.00 inch (203.20 mm)
Actuation Manual
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details