Dura Plastic Products, Inc. Safety Block True Union Ball Valve:Soc/Thread ST8-030 Soc/Thread

Description
Valves:Safety Block True Union Ball Valve:Soc/Thread
Description
Valves:Safety Block True Union Ball Valve:Soc/Thread

Suppliers

Company
Product
Description
Supplier Links
Safety Block True Union Ball Valve:Soc/Thread - ST8-030 Soc/Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Safety Block True Union Ball Valve:Soc/Thread
ST8-030 Soc/Thread
Safety Block True Union Ball Valve:Soc/Thread ST8-030 Soc/Thread
Valves:Safety Block True Union Ball Valve:Soc/Thread

Valves:Safety Block True Union Ball Valve:Soc/Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number ST8-030 Soc/Thread
Product Name Safety Block True Union Ball Valve:Soc/Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121465005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543024 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 2.68 inch (68.00 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS FL Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Corrosive Fluid; Chemical
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details