Dura Plastic Products, Inc. Safety Block True Union Ball Valve:Soc/Thread ST8-007 Soc/Thread

Description
Valves:Safety Block True Union Ball Valve:Soc/Thread
Description
Valves:Safety Block True Union Ball Valve:Soc/Thread

Suppliers

Company
Product
Description
Supplier Links
Safety Block True Union Ball Valve:Soc/Thread - ST8-007 Soc/Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Safety Block True Union Ball Valve:Soc/Thread
ST8-007 Soc/Thread
Safety Block True Union Ball Valve:Soc/Thread ST8-007 Soc/Thread
Valves:Safety Block True Union Ball Valve:Soc/Thread

Valves:Safety Block True Union Ball Valve:Soc/Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number ST8-007 Soc/Thread
Product Name Safety Block True Union Ball Valve:Soc/Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543051 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
855 Series 316L Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details