Dura Plastic Products, Inc. BSPT Fittings:TBE Nipples:BSPT x BSPT BS8105 BSPT x BSPT

Description
BSPT Fittings:TBE Nipples:BSPT x BSPT
Description
BSPT Fittings:TBE Nipples:BSPT x BSPT

Suppliers

Company
Product
Description
Supplier Links
BSPT Fittings:TBE Nipples:BSPT x BSPT - BS8105 BSPT x BSPT - Dura Plastic Products, Inc.
Beaumont, CA, USA
BSPT Fittings:TBE Nipples:BSPT x BSPT
BS8105 BSPT x BSPT
BSPT Fittings:TBE Nipples:BSPT x BSPT BS8105 BSPT x BSPT
BSPT Fittings:TBE Nipples:BSPT x BSPT

BSPT Fittings:TBE Nipples:BSPT x BSPT

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number BS8105 BSPT x BSPT
Product Name BSPT Fittings:TBE Nipples:BSPT x BSPT
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Laterals Pro150 Butt - 5054585 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102030 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details