Dura Plastic Products, Inc. Schedule 80 CPVC:Plug:Mipt 9850-030 Mipt

Description
Schedule 80 CPVC:Plug:Mipt
Description
Schedule 80 CPVC:Plug:Mipt

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 CPVC:Plug:Mipt - 9850-030 Mipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 CPVC:Plug:Mipt
9850-030 Mipt
Schedule 80 CPVC:Plug:Mipt 9850-030 Mipt
Schedule 80 CPVC:Plug:Mipt

Schedule 80 CPVC:Plug:Mipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 9850-030 Mipt
Product Name Schedule 80 CPVC:Plug:Mipt
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Red Tee Butt - 5013337 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Fittings - Saddles - 158001094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details