Dura Plastic Products, Inc. Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type) 852-025 Threaded (Gasket Type)

Description
Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)
Description
Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type) - 852-025 Threaded (Gasket Type) - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)
852-025 Threaded (Gasket Type)
Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type) 852-025 Threaded (Gasket Type)
Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)

Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 852-025 Threaded (Gasket Type)
Product Name Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130814 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Xleg End Cap Butt - 5021005 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
Metric Size 20.00 mm (0.7874 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details