Dura Plastic Products, Inc. Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank 81756-040-2 Blank

Description
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank
Description
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank

Suppliers

Company
Product
Description
Supplier Links
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank - 81756-040-2 Blank - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank
81756-040-2 Blank
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank 81756-040-2 Blank
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank

Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 81756-040-2 Blank
Product Name Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132467 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Male Adapter Butt - 5028007 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details