Dura Plastic Products, Inc. Schedule 40:Reducer Bushing:Spg x Fipt 438-249 Spg x Fipt

Description
Schedule 40:Reducer Bushing:Spg x Fipt
Description
Schedule 40:Reducer Bushing:Spg x Fipt

Suppliers

Company
Product
Description
Supplier Links
Schedule 40:Reducer Bushing:Spg x Fipt - 438-249 Spg x Fipt - Dura Plastic Products, Inc.
Beaumont, CA, USA
Schedule 40:Reducer Bushing:Spg x Fipt
438-249 Spg x Fipt
Schedule 40:Reducer Bushing:Spg x Fipt 438-249 Spg x Fipt
Schedule 40:Reducer Bushing:Spg x Fipt

Schedule 40:Reducer Bushing:Spg x Fipt

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 438-249 Spg x Fipt
Product Name Schedule 40:Reducer Bushing:Spg x Fipt
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032659 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102030 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Tapping Sleeve, 18
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details