Dura Plastic Products, Inc. PVC Insert Fittings:Plug:Insert 1449-015 Insert

Description
PVC Insert Fittings:Plug:Insert
Description
PVC Insert Fittings:Plug:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Plug:Insert - 1449-015 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Plug:Insert
1449-015 Insert
PVC Insert Fittings:Plug:Insert 1449-015 Insert
PVC Insert Fittings:Plug:Insert

PVC Insert Fittings:Plug:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1449-015 Insert
Product Name PVC Insert Fittings:Plug:Insert
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131477 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Red Tee Butt - 5013606 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details