Dura Plastic Products, Inc. PVC Insert Fittings:Plug:Insert 1449-012 Insert

Description
PVC Insert Fittings:Plug:Insert
Description
PVC Insert Fittings:Plug:Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Plug:Insert - 1449-012 Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Plug:Insert
1449-012 Insert
PVC Insert Fittings:Plug:Insert 1449-012 Insert
PVC Insert Fittings:Plug:Insert

PVC Insert Fittings:Plug:Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1449-012 Insert
Product Name PVC Insert Fittings:Plug:Insert
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054702 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
Metric Size 250.00 mm (9.84 inch)
View Details
INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102077 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Tapping Sleeve, 12
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details