Dura Plastic Products, Inc. PVC Insert Fittings:Fitting Adapter:Spg x Insert 1432-005 Spg x Insert

Description
PVC Insert Fittings:Fitting Adapter:Spg x Insert
Description
PVC Insert Fittings:Fitting Adapter:Spg x Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Fitting Adapter:Spg x Insert - 1432-005 Spg x Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Fitting Adapter:Spg x Insert
1432-005 Spg x Insert
PVC Insert Fittings:Fitting Adapter:Spg x Insert 1432-005 Spg x Insert
PVC Insert Fittings:Fitting Adapter:Spg x Insert

PVC Insert Fittings:Fitting Adapter:Spg x Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1432-005 Spg x Insert
Product Name PVC Insert Fittings:Fitting Adapter:Spg x Insert
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Flange-Connections - 161481556 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 63.00 mm (2.48 inch)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032333 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details