Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
DURA PLASTIC PRODUCTS, INC.
1429-012 INSERT -- PVC INSERT FITTINGS:COUPLING:INSERT
Dura Plastic Products, Inc.
PVC Insert Fittings:Coupling:Insert
1429-012 Insert
Description
PVC Insert Fittings:Coupling:In sert
Dura Plastic Products, Inc.
Done
Description
PVC Insert Fittings:Coupling:In sert
Suppliers
Company
Product
Description
Supplier Links
Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Coupling:Insert
1429-012 Insert
PVC Insert Fittings:Coupling:Insert
1429-012 Insert
PVC Insert Fittings:Coupling:In sert
PVC Insert Fittings:Coupling:In
sert
Supplier's Site
Technical Specifications
Dura Plastic Products, Inc.
Product Category
Pipe Fittings
Product Number
1429-012 Insert
Product Name
PVC Insert Fittings:Coupling:Insert
Fitting Type
Coupling Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Xleg 90 Elbow Butt
5007020
Specs
Fitting Type
Elbow Fitting
Material
Pigmented Polypropylene
English Size
2.000 inch (50.8 mm)
View Details
Altech Corp.
Nickel-Plated Brass PG Thread Reducers
6102158
Specs
Fitting Type
Adapter Fitting; Reducer Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
Petersen Products Co.
Hot Tapper Adapter 6.0" X 300#
262-2040-3060
Specs
Fitting Type
Adapter Fitting
View Details
Jergens, Inc.
Air & Hydraulic Quick Disconnect Couplers
61954
Specs
Fitting Type
Nipple Fitting
English Size
0.250 inch (6.35 mm)
View Details