Dura Plastic Products, Inc. PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert 1401-201 Insert x Reducing Insert x Reducing Insert

Description
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert
Description
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert

Suppliers

Company
Product
Description
Supplier Links
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert - 1401-201 Insert x Reducing Insert x Reducing Insert - Dura Plastic Products, Inc.
Beaumont, CA, USA
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert
1401-201 Insert x Reducing Insert x Reducing Insert
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert 1401-201 Insert x Reducing Insert x Reducing Insert
PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert

PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number 1401-201 Insert x Reducing Insert x Reducing Insert
Product Name PVC Insert Fittings:Reducing Tee:Insert x Reducing Insert x Reducing Insert
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132560 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Xleg Tee Butt - 5012070 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 7.000 inch (178 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details