DSE HI-BOX Connector DS-PG-36

Description
→ Since special material, Nylon is used, its shape and intensity are excellent while forming special shaping. → Made of PA new material that has high endurance to chemical response. It is proper to be used for chemical plants or plate facilities. With this low price product, much wider rage of selections are available. → Waterproof/dust-free is guaranteed(IP66 level). → European PG Standard. Available in white/black color.
Description
→ Since special material, Nylon is used, its shape and intensity are excellent while forming special shaping. → Made of PA new material that has high endurance to chemical response. It is proper to be used for chemical plants or plate facilities. With this low price product, much wider rage of selections are available. → Waterproof/dust-free is guaranteed(IP66 level). → European PG Standard. Available in white/black color.

Suppliers

Company
Product
Description
Supplier Links
Connector - DS-PG-36 - DSE HI-BOX
Los Angeles, USA
Connector
DS-PG-36
Connector DS-PG-36
→ Since special material, Nylon is used, its shape and intensity are excellent while forming special shaping. → Made of PA new material that has high endurance to chemical response. It is proper to be used for chemical plants or plate facilities. With this low price product, much wider rage of selections are available. → Waterproof/dust-free is guaranteed(IP66 level). → European PG Standard. Available in white/black color.

→ Since special material, Nylon is used, its shape and intensity are excellent while forming special shaping.
→ Made of PA new material that has high endurance to chemical response. It is proper to be used for chemical plants or plate facilities. With this low price product, much wider rage of selections are available.
→ Waterproof/dust-free is guaranteed(IP66 level).
→ European PG Standard. Available in white/black color.

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Sealing Glands
Product Number DS-PG-36
Product Name Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 116959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5118 inch (5 to 13 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details