The DM-BAS Series Hi-Efficiency Bung Mounted Mixer Drive from DRUM-MATES Inc. is designed for versatile mixing applications in 30, 55, and 85-gallon industrial drums. It features a 2-inch bung mount that allows for easy switching between drums. The mixer operates at speeds ranging from approximately 100 to 1000 RPM and is available in three horsepower options: ¾ Hp, 1.5 Hp, and 4.0 Hp. This mixer is capable of blending a wide variety of liquids with different viscosities and includes options for stainless steel or Teflon impeller construction. The design ensures excellent fume and splash containment, minimizing contamination risks during operation. The mixer is compatible with most drum lid types and can be mounted securely to provide a long service life when properly maintained. Additional mixer styles and impeller sizes are available upon request.
DM-BAS Series, 3/4, 1.5 & 4 Hp
Hi-Efficiency Bung Mounted Mixer Drive
Benefits
DRUM-MATES® high efficiency drum mixers are versatile over a wide range of applications. These mixers fit most drum lid types and sizes, whether for 30, 55 or 85 Gal. drum lids.
Pneumatic drum mixers are offered with a choice of horsepower and direct drives ¾ Hp, 1.5 Hp or 4.0 Hp, from approximately 100-1000 rpm. If motor and mixer are maintained properly using an FRL*, treated with due care, properly protected and cleaned after use, this equipment can provide a long service life. The stand can be conveniently mounted onto most drum lids so that it mounts onto or transfers from other drums.
The mount stand can be further sealed to provide virtually complete splash and fume containment. This helps prevent airborne moisture or particulate contamination entry or fume venting or liquid splashout while mixing. Other mixer styles available on request. (Mixer shaft with impeller(s) sold separately)
| DRUM-MATES Inc. | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | DM-BAS Series |
| Product Name | Hi-Efficiency Bung Mounted Mixer Drive |