The TC-SP7-2US87 CPU Cooler is a high-performance cooling solution designed to handle the thermal demands of dual-processor systems in space-constrained environments. Engineered for optimal heat dissipation and efficiency, this cooler is ideal for servers, workstations, and industrial systems that require consistent cooling for dual CPUs under heavy workloads. With its advanced cooling technology and compact design, the TC-SP7-2US87 ensures stable system performance, even in the most demanding applications.
Product model: TC-SP7-2US87
CPU type: TC-AMD SP7
Voltage: 12V
Product size: 118mm*101.5mm*64.5mm
Fan speed: PWM 3000-11000RPM
Noise value: 58.50dBA (MAX)
Air volume: 62.00CFM (MAX)
Fan plug: 4pin PWM
Bearing type: double ball bearing
Power consumption: 400W
Material: copper base + aluminum fins + 5 heat pipes
1. 2U Rackmount Servers
The TC-SP7-2US87 is specifically designed for 2U rackmount servers, which often feature dual-processor configurations to handle demanding workloads. Its compact size allows it to fit into tight spaces while delivering powerful cooling to prevent overheating during extended periods of high load.
2. High-Performance Workstations
For professionals working in fields such as video production, 3D rendering, and scientific simulations, the TC-SP7-2US87 offers the necessary cooling to support dual-processor workstations. It ensures that both CPUs remain within optimal temperature ranges, allowing for uninterrupted high-performance computing.
3. Enterprise Servers
In enterprise-level server systems, dual-processor configurations are often used to handle large volumes of data and complex applications. The TC-SP7-2US87 ensures that these servers run at peak performance by maintaining the processors at safe temperatures, even when handling large-scale data processing or hosting multiple virtual machines.
4. Cloud Computing and Virtualization
Cloud infrastructure and virtualized environments often utilize dual-CPU systems to efficiently manage multiple virtual machines. The TC-SP7-2US87 cooler provides reliable cooling for these systems, ensuring that processors do not overheat and affect the performance of the virtual machines running on them.
This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
The TC-SP7-2US87 CPU Cooler is a high-performance cooling solution designed to handle the thermal demands of dual-processor systems in space-constrained environments. Engineered for optimal heat dissipation and efficiency, this cooler is ideal for servers, workstations, and industrial systems that require consistent cooling for dual CPUs under heavy workloads. With its advanced cooling technology and compact design, the TC-SP7-2US87 ensures stable system performance, even in the most demanding applications.
- Product model: TC-SP7-2US87
- CPU type: TC-AMD SP7
- Voltage: 12V
- Product size: 118mm*101.5mm*64.5mm
- Fan speed: PWM 3000-11000RPM
- Noise value: 58.50dBA (MAX)
- Air volume: 62.00CFM (MAX)
- Fan plug: 4pin PWM
- Bearing type: double ball bearing
- Power consumption: 400W
- Material: copper base + aluminum fins + 5 heat pipes
1. 2U Rackmount Servers
The TC-SP7-2US87 is specifically designed for 2U rackmount servers, which often feature dual-processor configurations to handle demanding workloads. Its compact size allows it to fit into tight spaces while delivering powerful cooling to prevent overheating during extended periods of high load.
2. High-Performance Workstations
For professionals working in fields such as video production, 3D rendering, and scientific simulations, the TC-SP7-2US87 offers the necessary cooling to support dual-processor workstations. It ensures that both CPUs remain within optimal temperature ranges, allowing for uninterrupted high-performance computing.
3. Enterprise Servers
In enterprise-level server systems, dual-processor configurations are often used to handle large volumes of data and complex applications. The TC-SP7-2US87 ensures that these servers run at peak performance by maintaining the processors at safe temperatures, even when handling large-scale data processing or hosting multiple virtual machines.
4. Cloud Computing and Virtualization
Cloud infrastructure and virtualized environments often utilize dual-CPU systems to efficiently manage multiple virtual machines. The TC-SP7-2US87 cooler provides reliable cooling for these systems, ensuring that processors do not overheat and affect the performance of the virtual machines running on them.
This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]