ToneCooling Technology Co., Ltd TC-SP7-2US22: Compact Cooling for Dual CPUs

Description
The TC-SP7-2US22 CPU Cooler is designed to provide exceptional cooling performance for dual-processor systems in high-density environments. With a compact, space-saving design and advanced thermal management features, the TC-SP7-2US22 ensures that even the most powerful multi-CPU systems maintain optimal temperatures under heavy workloads. This cooler is ideal for applications where performance, reliability, and space efficiency are crucial. Product model: TC-SP7-2US22 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm*101.5mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 6 Power consumption: 380W Material: copper base + aluminum fins + 6 heat pipes 1. 2U Rackmount Servers The TC-SP7-2US22 is a perfect fit for 2U rackmount servers, which often use dual-processor configurations to handle demanding workloads. Its compact design allows it to fit into tight spaces while offering excellent cooling performance, ensuring that servers can operate efficiently and reliably in data centers or server farms. 2. High-Performance Workstations For professionals who need high-performance computing, such as video editing, 3D rendering, and complex simulations, the TC-SP7-2US22 provides the cooling necessary to support dual-processor systems. It helps maintain system stability during intensive workloads, improving the overall efficiency of workflows in demanding industries. 3. Enterprise Servers In enterprise server environments, dual-processor systems are commonly used to handle large volumes of data and complex tasks. The TC-SP7-2US22 ensures that these systems remain cool under heavy workloads, helping to prevent overheating and ensuring smooth and uninterrupted operation, especially in critical business applications. 4. Cloud Computing and Virtualization Cloud infrastructure and virtualized environments often rely on dual-CPU servers to handle multiple virtual machines (VMs) simultaneously. The TC-SP7-2US22 provides effective cooling to ensure that processors operate efficiently, preventing CPU throttling and supporting consistent performance for virtualized applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP7-2US22 CPU Cooler is designed to provide exceptional cooling performance for dual-processor systems in high-density environments. With a compact, space-saving design and advanced thermal management features, the TC-SP7-2US22 ensures that even the most powerful multi-CPU systems maintain optimal temperatures under heavy workloads. This cooler is ideal for applications where performance, reliability, and space efficiency are crucial. Product model: TC-SP7-2US22 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm*101.5mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 6 Power consumption: 380W Material: copper base + aluminum fins + 6 heat pipes 1. 2U Rackmount Servers The TC-SP7-2US22 is a perfect fit for 2U rackmount servers, which often use dual-processor configurations to handle demanding workloads. Its compact design allows it to fit into tight spaces while offering excellent cooling performance, ensuring that servers can operate efficiently and reliably in data centers or server farms. 2. High-Performance Workstations For professionals who need high-performance computing, such as video editing, 3D rendering, and complex simulations, the TC-SP7-2US22 provides the cooling necessary to support dual-processor systems. It helps maintain system stability during intensive workloads, improving the overall efficiency of workflows in demanding industries. 3. Enterprise Servers In enterprise server environments, dual-processor systems are commonly used to handle large volumes of data and complex tasks. The TC-SP7-2US22 ensures that these systems remain cool under heavy workloads, helping to prevent overheating and ensuring smooth and uninterrupted operation, especially in critical business applications. 4. Cloud Computing and Virtualization Cloud infrastructure and virtualized environments often rely on dual-CPU servers to handle multiple virtual machines (VMs) simultaneously. The TC-SP7-2US22 provides effective cooling to ensure that processors operate efficiently, preventing CPU throttling and supporting consistent performance for virtualized applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-SP7-2US22: Compact Cooling for Dual CPUs -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-SP7-2US22: Compact Cooling for Dual CPUs
TC-SP7-2US22: Compact Cooling for Dual CPUs
The TC-SP7-2US22 CPU Cooler is designed to provide exceptional cooling performance for dual-processor systems in high-density environments. With a compact, space-saving design and advanced thermal management features, the TC-SP7-2US22 ensures that even the most powerful multi-CPU systems maintain optimal temperatures under heavy workloads. This cooler is ideal for applications where performance, reliability, and space efficiency are crucial. Product model: TC-SP7-2US22 CPU type: TC-AMD SP7 Voltage: 12V Product size: 118mm*101.5mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 6 Power consumption: 380W Material: copper base + aluminum fins + 6 heat pipes 1. 2U Rackmount Servers The TC-SP7-2US22 is a perfect fit for 2U rackmount servers, which often use dual-processor configurations to handle demanding workloads. Its compact design allows it to fit into tight spaces while offering excellent cooling performance, ensuring that servers can operate efficiently and reliably in data centers or server farms. 2. High-Performance Workstations For professionals who need high-performance computing, such as video editing, 3D rendering, and complex simulations, the TC-SP7-2US22 provides the cooling necessary to support dual-processor systems. It helps maintain system stability during intensive workloads, improving the overall efficiency of workflows in demanding industries. 3. Enterprise Servers In enterprise server environments, dual-processor systems are commonly used to handle large volumes of data and complex tasks. The TC-SP7-2US22 ensures that these systems remain cool under heavy workloads, helping to prevent overheating and ensuring smooth and uninterrupted operation, especially in critical business applications. 4. Cloud Computing and Virtualization Cloud infrastructure and virtualized environments often rely on dual-CPU servers to handle multiple virtual machines (VMs) simultaneously. The TC-SP7-2US22 provides effective cooling to ensure that processors operate efficiently, preventing CPU throttling and supporting consistent performance for virtualized applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP7-2US22 CPU Cooler is designed to provide exceptional cooling performance for dual-processor systems in high-density environments. With a compact, space-saving design and advanced thermal management features, the TC-SP7-2US22 ensures that even the most powerful multi-CPU systems maintain optimal temperatures under heavy workloads. This cooler is ideal for applications where performance, reliability, and space efficiency are crucial.


  • Product model: TC-SP7-2US22
  • CPU type: TC-AMD SP7
  • Voltage: 12V
  • Product size: 118mm*101.5mm*66.3mm
  • Fan speed: PWM 2600-8000RPM
  • Noise value: 52.50dBA (MAX)
  • Air volume: 47.20CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball bearing
  • Number of copper tubes: 6
  • Power consumption: 380W
  • Material: copper base + aluminum fins + 6 heat pipes

1. 2U Rackmount Servers

The TC-SP7-2US22 is a perfect fit for 2U rackmount servers, which often use dual-processor configurations to handle demanding workloads. Its compact design allows it to fit into tight spaces while offering excellent cooling performance, ensuring that servers can operate efficiently and reliably in data centers or server farms.

2. High-Performance Workstations

For professionals who need high-performance computing, such as video editing, 3D rendering, and complex simulations, the TC-SP7-2US22 provides the cooling necessary to support dual-processor systems. It helps maintain system stability during intensive workloads, improving the overall efficiency of workflows in demanding industries.

3. Enterprise Servers

In enterprise server environments, dual-processor systems are commonly used to handle large volumes of data and complex tasks. The TC-SP7-2US22 ensures that these systems remain cool under heavy workloads, helping to prevent overheating and ensuring smooth and uninterrupted operation, especially in critical business applications.

4. Cloud Computing and Virtualization

Cloud infrastructure and virtualized environments often rely on dual-CPU servers to handle multiple virtual machines (VMs) simultaneously. The TC-SP7-2US22 provides effective cooling to ensure that processors operate efficiently, preventing CPU throttling and supporting consistent performance for virtualized applications.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-SP7-2US22: Compact Cooling for Dual CPUs
Unlock Full Specs
to access all available technical data

Similar Products

Micro Channel Small Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
Material Aluminum; Aluminum
View Details
Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Aluminum; Copper; Aluminum,Copper
View Details
NVIDIA GPU L20 Liquid Cooling Plate: Boosting Performance -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details