ToneCooling Technology Co., Ltd TC-SP6-1UT11-P CPU Cooler: Compact and Efficient Thermal Solution for High-Performance Systems

Description
The TC-SP6-1UT11-P CPU Cooler is a high-performance thermal management solution designed for cooling processors in space-constrained environments. With its innovative design, energy-efficient cooling capabilities, and reliable performance, the TC-SP6-1UT11-P is ideal for high-density systems where processor stability and thermal control are critical. Whether deployed in enterprise servers, workstations, or embedded applications, this cooler ensures optimal processor performance while maintaining a compact form factor. Product model: TC-SP6-1UT11-P CPU type: TC-AMD SP6 Product size: 118mm*78.9mm*26mm Fin thickness: 0.3mm Fin spacing: 1.65mm Number of copper tubes: 4 Power consumption: 180W 1. 1U Rackmount Servers The TC-SP6-1UT11-P is optimized for 1U rackmount servers, which are commonly used in data centers and enterprise IT infrastructures. Its small form factor allows for easy integration into these tight spaces, while still providing efficient cooling for processors in multi-CPU configurations. 2. High-Performance Workstations In high-performance workstations, the TC-SP6-1UT11-P ensures that processors operate at optimal temperatures during demanding tasks like 3D rendering, video editing, and scientific simulations. Its reliable cooling capability helps prevent thermal throttling, ensuring maximum performance during heavy workloads. 3. Edge Computing Systems As edge computing systems are often deployed in remote or distributed environments, the TC-SP6-1UT11-P offers a robust and energy-efficient cooling solution. Its compact design and low-noise operation make it ideal for these systems, which may be installed in small enclosures or other space-constrained setups. 4. Enterprise Servers In enterprise server systems, where uptime and reliability are critical, the TC-SP6-1UT11-P provides the cooling necessary to maintain stable processor performance. By preventing overheating, it reduces the risk of system failures, helping to ensure smooth and uninterrupted server operations in mission-critical applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP6-1UT11-P CPU Cooler is a high-performance thermal management solution designed for cooling processors in space-constrained environments. With its innovative design, energy-efficient cooling capabilities, and reliable performance, the TC-SP6-1UT11-P is ideal for high-density systems where processor stability and thermal control are critical. Whether deployed in enterprise servers, workstations, or embedded applications, this cooler ensures optimal processor performance while maintaining a compact form factor. Product model: TC-SP6-1UT11-P CPU type: TC-AMD SP6 Product size: 118mm*78.9mm*26mm Fin thickness: 0.3mm Fin spacing: 1.65mm Number of copper tubes: 4 Power consumption: 180W 1. 1U Rackmount Servers The TC-SP6-1UT11-P is optimized for 1U rackmount servers, which are commonly used in data centers and enterprise IT infrastructures. Its small form factor allows for easy integration into these tight spaces, while still providing efficient cooling for processors in multi-CPU configurations. 2. High-Performance Workstations In high-performance workstations, the TC-SP6-1UT11-P ensures that processors operate at optimal temperatures during demanding tasks like 3D rendering, video editing, and scientific simulations. Its reliable cooling capability helps prevent thermal throttling, ensuring maximum performance during heavy workloads. 3. Edge Computing Systems As edge computing systems are often deployed in remote or distributed environments, the TC-SP6-1UT11-P offers a robust and energy-efficient cooling solution. Its compact design and low-noise operation make it ideal for these systems, which may be installed in small enclosures or other space-constrained setups. 4. Enterprise Servers In enterprise server systems, where uptime and reliability are critical, the TC-SP6-1UT11-P provides the cooling necessary to maintain stable processor performance. By preventing overheating, it reduces the risk of system failures, helping to ensure smooth and uninterrupted server operations in mission-critical applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-SP6-1UT11-P CPU Cooler: Compact and Efficient Thermal Solution for High-Performance Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-SP6-1UT11-P CPU Cooler: Compact and Efficient Thermal Solution for High-Performance Systems
TC-SP6-1UT11-P CPU Cooler: Compact and Efficient Thermal Solution for High-Performance Systems
The TC-SP6-1UT11-P CPU Cooler is a high-performance thermal management solution designed for cooling processors in space-constrained environments. With its innovative design, energy-efficient cooling capabilities, and reliable performance, the TC-SP6-1UT11-P is ideal for high-density systems where processor stability and thermal control are critical. Whether deployed in enterprise servers, workstations, or embedded applications, this cooler ensures optimal processor performance while maintaining a compact form factor. Product model: TC-SP6-1UT11-P CPU type: TC-AMD SP6 Product size: 118mm*78.9mm*26mm Fin thickness: 0.3mm Fin spacing: 1.65mm Number of copper tubes: 4 Power consumption: 180W 1. 1U Rackmount Servers The TC-SP6-1UT11-P is optimized for 1U rackmount servers, which are commonly used in data centers and enterprise IT infrastructures. Its small form factor allows for easy integration into these tight spaces, while still providing efficient cooling for processors in multi-CPU configurations. 2. High-Performance Workstations In high-performance workstations, the TC-SP6-1UT11-P ensures that processors operate at optimal temperatures during demanding tasks like 3D rendering, video editing, and scientific simulations. Its reliable cooling capability helps prevent thermal throttling, ensuring maximum performance during heavy workloads. 3. Edge Computing Systems As edge computing systems are often deployed in remote or distributed environments, the TC-SP6-1UT11-P offers a robust and energy-efficient cooling solution. Its compact design and low-noise operation make it ideal for these systems, which may be installed in small enclosures or other space-constrained setups. 4. Enterprise Servers In enterprise server systems, where uptime and reliability are critical, the TC-SP6-1UT11-P provides the cooling necessary to maintain stable processor performance. By preventing overheating, it reduces the risk of system failures, helping to ensure smooth and uninterrupted server operations in mission-critical applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP6-1UT11-P CPU Cooler is a high-performance thermal management solution designed for cooling processors in space-constrained environments. With its innovative design, energy-efficient cooling capabilities, and reliable performance, the TC-SP6-1UT11-P is ideal for high-density systems where processor stability and thermal control are critical. Whether deployed in enterprise servers, workstations, or embedded applications, this cooler ensures optimal processor performance while maintaining a compact form factor.


  • Product model: TC-SP6-1UT11-P
  • CPU type: TC-AMD SP6
  • Product size: 118mm*78.9mm*26mm
  • Fin thickness: 0.3mm
  • Fin spacing: 1.65mm
  • Number of copper tubes: 4
  • Power consumption: 180W

1. 1U Rackmount Servers

The TC-SP6-1UT11-P is optimized for 1U rackmount servers, which are commonly used in data centers and enterprise IT infrastructures. Its small form factor allows for easy integration into these tight spaces, while still providing efficient cooling for processors in multi-CPU configurations.

2. High-Performance Workstations

In high-performance workstations, the TC-SP6-1UT11-P ensures that processors operate at optimal temperatures during demanding tasks like 3D rendering, video editing, and scientific simulations. Its reliable cooling capability helps prevent thermal throttling, ensuring maximum performance during heavy workloads.

3. Edge Computing Systems

As edge computing systems are often deployed in remote or distributed environments, the TC-SP6-1UT11-P offers a robust and energy-efficient cooling solution. Its compact design and low-noise operation make it ideal for these systems, which may be installed in small enclosures or other space-constrained setups.

4. Enterprise Servers

In enterprise server systems, where uptime and reliability are critical, the TC-SP6-1UT11-P provides the cooling necessary to maintain stable processor performance. By preventing overheating, it reduces the risk of system failures, helping to ensure smooth and uninterrupted server operations in mission-critical applications.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-SP6-1UT11-P CPU Cooler: Compact and Efficient Thermal Solution for High-Performance Systems
Device Thermo-Electric Cooler
Unlock Full Specs
to access all available technical data

Similar Products