ToneCooling Technology Co., Ltd TC-LGA1700-V11 CPU Cooler: Efficient Cooling for Modern Intel Systems

Description
With the increasing power demands of today’s processors, reliable thermal solutions are essential for performance, stability, and longevity. The TC-LGA1700-V11 CPU Cooler is purpose-built for Intel’s LGA 1700 socket, offering efficient heat dissipation, quiet operation, and broad compatibility—making it an excellent choice for a variety of computing environments. Product model: TC-LGA1700-V11 CPU type: TC-LGA1700 (square motherboard) Product size: 90mm*90mm*25mm CPU hole distance: 78mm*78mm Fin thickness: 0.3mm Fin spacing: 1.7mm Power consumption: 135W Material: VC heat sink + copper fin 1. Home and Gaming PCs Whether you’re building a gaming rig or upgrading an older system, the TC-LGA1700-V11 handles moderate to high thermal loads with ease, providing stable cooling during gameplay and multitasking. 2. Office and Business Desktops In professional environments where quiet operation and system reliability are crucial, the V11 cooler offers consistent thermal control for everyday applications such as word processing, conferencing, and data management. 3. Content Creation Workstations Video editors, 3D designers, and content creators can rely on the cooler to keep CPU temperatures in check during resource-intensive tasks, helping maintain rendering speeds and system responsiveness. 4. Industrial and Embedded Systems Thanks to its durable construction and dependable performance, the TC-LGA1700-V11 is suitable for use in industrial PCs, kiosks, control systems, and other embedded solutions where stable operation is critical. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
With the increasing power demands of today’s processors, reliable thermal solutions are essential for performance, stability, and longevity. The TC-LGA1700-V11 CPU Cooler is purpose-built for Intel’s LGA 1700 socket, offering efficient heat dissipation, quiet operation, and broad compatibility—making it an excellent choice for a variety of computing environments. Product model: TC-LGA1700-V11 CPU type: TC-LGA1700 (square motherboard) Product size: 90mm*90mm*25mm CPU hole distance: 78mm*78mm Fin thickness: 0.3mm Fin spacing: 1.7mm Power consumption: 135W Material: VC heat sink + copper fin 1. Home and Gaming PCs Whether you’re building a gaming rig or upgrading an older system, the TC-LGA1700-V11 handles moderate to high thermal loads with ease, providing stable cooling during gameplay and multitasking. 2. Office and Business Desktops In professional environments where quiet operation and system reliability are crucial, the V11 cooler offers consistent thermal control for everyday applications such as word processing, conferencing, and data management. 3. Content Creation Workstations Video editors, 3D designers, and content creators can rely on the cooler to keep CPU temperatures in check during resource-intensive tasks, helping maintain rendering speeds and system responsiveness. 4. Industrial and Embedded Systems Thanks to its durable construction and dependable performance, the TC-LGA1700-V11 is suitable for use in industrial PCs, kiosks, control systems, and other embedded solutions where stable operation is critical. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-LGA1700-V11 CPU Cooler: Efficient Cooling for Modern Intel Systems -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-LGA1700-V11 CPU Cooler: Efficient Cooling for Modern Intel Systems
TC-LGA1700-V11 CPU Cooler: Efficient Cooling for Modern Intel Systems
With the increasing power demands of today’s processors, reliable thermal solutions are essential for performance, stability, and longevity. The TC-LGA1700-V11 CPU Cooler is purpose-built for Intel’s LGA 1700 socket, offering efficient heat dissipation, quiet operation, and broad compatibility—making it an excellent choice for a variety of computing environments. Product model: TC-LGA1700-V11 CPU type: TC-LGA1700 (square motherboard) Product size: 90mm*90mm*25mm CPU hole distance: 78mm*78mm Fin thickness: 0.3mm Fin spacing: 1.7mm Power consumption: 135W Material: VC heat sink + copper fin 1. Home and Gaming PCs Whether you’re building a gaming rig or upgrading an older system, the TC-LGA1700-V11 handles moderate to high thermal loads with ease, providing stable cooling during gameplay and multitasking. 2. Office and Business Desktops In professional environments where quiet operation and system reliability are crucial, the V11 cooler offers consistent thermal control for everyday applications such as word processing, conferencing, and data management. 3. Content Creation Workstations Video editors, 3D designers, and content creators can rely on the cooler to keep CPU temperatures in check during resource-intensive tasks, helping maintain rendering speeds and system responsiveness. 4. Industrial and Embedded Systems Thanks to its durable construction and dependable performance, the TC-LGA1700-V11 is suitable for use in industrial PCs, kiosks, control systems, and other embedded solutions where stable operation is critical. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

With the increasing power demands of today’s processors, reliable thermal solutions are essential for performance, stability, and longevity. The TC-LGA1700-V11 CPU Cooler is purpose-built for Intel’s LGA 1700 socket, offering efficient heat dissipation, quiet operation, and broad compatibility—making it an excellent choice for a variety of computing environments.


  • Product model: TC-LGA1700-V11
  • CPU type: TC-LGA1700 (square motherboard)
  • Product size: 90mm*90mm*25mm
  • CPU hole distance: 78mm*78mm
  • Fin thickness: 0.3mm
  • Fin spacing: 1.7mm
  • Power consumption: 135W
  • Material: VC heat sink + copper fin

1. Home and Gaming PCs

Whether you’re building a gaming rig or upgrading an older system, the TC-LGA1700-V11 handles moderate to high thermal loads with ease, providing stable cooling during gameplay and multitasking.

2. Office and Business Desktops

In professional environments where quiet operation and system reliability are crucial, the V11 cooler offers consistent thermal control for everyday applications such as word processing, conferencing, and data management.

3. Content Creation Workstations

Video editors, 3D designers, and content creators can rely on the cooler to keep CPU temperatures in check during resource-intensive tasks, helping maintain rendering speeds and system responsiveness.

4. Industrial and Embedded Systems

Thanks to its durable construction and dependable performance, the TC-LGA1700-V11 is suitable for use in industrial PCs, kiosks, control systems, and other embedded solutions where stable operation is critical.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-LGA1700-V11 CPU Cooler: Efficient Cooling for Modern Intel Systems
Unlock Full Specs
to access all available technical data

Similar Products

T-HS202301-AMD SP5 Liquid Cooling Plate - T-HS202301 - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
Pumpless Liquid Cooling Tech | Revolutionize Cooling -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
Profiled Energy Storage Liquid Cooling Plate -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
TC-LGA4189 1U Server Cooler | 205W TDP NEBS-Cert -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink
L 113 mm (4.45 inch)
W 80 mm (3.15 inch)
View Details