ToneCooling Technology Co., Ltd TC-AMD SP3 2U-P22: Efficient EPYC CPU Cooler

Description
The TC-AMD SP3 2U-P22 CPU Cooler is an advanced cooling solution designed specifically for AMD’s SP3 socket, including the powerful EPYC processors. With its 2U form factor, this cooler is tailored for high-performance servers and workstations where space is often at a premium, but cooling performance is critical. The TC-AMD SP3 2U-P22 provides exceptional heat dissipation to ensure that AMD EPYC processors operate at their best, even under demanding workloads in dense server environments. TC-AMD SP3 2U-P22 Radiator Product Model: TC-AMD SP3 2U-P22 CPU Type: TC-AMD SP3 Voltage: 12V Product Size: 119.3mm*78.9mm*64.5m m Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.74CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Copper Tubes: 4 Power Consumption: 260W Material: Copper Base + Aluminum Fins + 4 Heat Pipes cooler excels: 1. Enterprise Data Centers The TC-AMD SP3 2U-P22 is a perfect fit for enterprise data centers that require high-performance servers equipped with AMD EPYC processors. Its 2U form factor ensures it can fit into dense server racks, providing essential cooling to prevent processors from overheating and ensuring continuous uptime in mission-critical systems. 2. High-Performance Computing (HPC) HPC applications often demand a great deal of computational power, making efficient cooling critical. The TC-AMD SP3 2U-P22 ensures that AMD EPYC processors remain cool and stable, even during demanding tasks like scientific simulations, complex data analysis, and machine learning workloads. This enables the processors to perform at their maximum potential without thermal-related slowdowns. 3. Virtualization and Cloud Infrastructure In virtualization environments, where multiple virtual machines share a single physical processor, maintaining optimal temperatures is essential. The TC-AMD SP3 2U-P22 ensures that AMD EPYC processors handle heavy virtualized workloads efficiently, providing the necessary cooling to maintain system stability and avoid thermal bottlenecks in cloud infrastructure. 4. AI and Machine Learning Systems AI and machine learning applications require significant computing power to process large datasets. The TC-AMD SP3 2U-P22 is designed to cool AMD EPYC processors, which are often used in AI systems for tasks like deep learning model training and inference. The cooler ensures that the processors can handle these intensive workloads while staying within safe operating temperatures. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD SP3 2U-P22 CPU Cooler is an advanced cooling solution designed specifically for AMD’s SP3 socket, including the powerful EPYC processors. With its 2U form factor, this cooler is tailored for high-performance servers and workstations where space is often at a premium, but cooling performance is critical. The TC-AMD SP3 2U-P22 provides exceptional heat dissipation to ensure that AMD EPYC processors operate at their best, even under demanding workloads in dense server environments. TC-AMD SP3 2U-P22 Radiator Product Model: TC-AMD SP3 2U-P22 CPU Type: TC-AMD SP3 Voltage: 12V Product Size: 119.3mm*78.9mm*64.5m m Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.74CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Copper Tubes: 4 Power Consumption: 260W Material: Copper Base + Aluminum Fins + 4 Heat Pipes cooler excels: 1. Enterprise Data Centers The TC-AMD SP3 2U-P22 is a perfect fit for enterprise data centers that require high-performance servers equipped with AMD EPYC processors. Its 2U form factor ensures it can fit into dense server racks, providing essential cooling to prevent processors from overheating and ensuring continuous uptime in mission-critical systems. 2. High-Performance Computing (HPC) HPC applications often demand a great deal of computational power, making efficient cooling critical. The TC-AMD SP3 2U-P22 ensures that AMD EPYC processors remain cool and stable, even during demanding tasks like scientific simulations, complex data analysis, and machine learning workloads. This enables the processors to perform at their maximum potential without thermal-related slowdowns. 3. Virtualization and Cloud Infrastructure In virtualization environments, where multiple virtual machines share a single physical processor, maintaining optimal temperatures is essential. The TC-AMD SP3 2U-P22 ensures that AMD EPYC processors handle heavy virtualized workloads efficiently, providing the necessary cooling to maintain system stability and avoid thermal bottlenecks in cloud infrastructure. 4. AI and Machine Learning Systems AI and machine learning applications require significant computing power to process large datasets. The TC-AMD SP3 2U-P22 is designed to cool AMD EPYC processors, which are often used in AI systems for tasks like deep learning model training and inference. The cooler ensures that the processors can handle these intensive workloads while staying within safe operating temperatures. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD SP3 2U-P22: Efficient EPYC CPU Cooler -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD SP3 2U-P22: Efficient EPYC CPU Cooler
TC-AMD SP3 2U-P22: Efficient EPYC CPU Cooler
The TC-AMD SP3 2U-P22 CPU Cooler is an advanced cooling solution designed specifically for AMD’s SP3 socket, including the powerful EPYC processors. With its 2U form factor, this cooler is tailored for high-performance servers and workstations where space is often at a premium, but cooling performance is critical. The TC-AMD SP3 2U-P22 provides exceptional heat dissipation to ensure that AMD EPYC processors operate at their best, even under demanding workloads in dense server environments. TC-AMD SP3 2U-P22 Radiator Product Model: TC-AMD SP3 2U-P22 CPU Type: TC-AMD SP3 Voltage: 12V Product Size: 119.3mm*78.9mm*64.5m m Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.74CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Copper Tubes: 4 Power Consumption: 260W Material: Copper Base + Aluminum Fins + 4 Heat Pipes cooler excels: 1. Enterprise Data Centers The TC-AMD SP3 2U-P22 is a perfect fit for enterprise data centers that require high-performance servers equipped with AMD EPYC processors. Its 2U form factor ensures it can fit into dense server racks, providing essential cooling to prevent processors from overheating and ensuring continuous uptime in mission-critical systems. 2. High-Performance Computing (HPC) HPC applications often demand a great deal of computational power, making efficient cooling critical. The TC-AMD SP3 2U-P22 ensures that AMD EPYC processors remain cool and stable, even during demanding tasks like scientific simulations, complex data analysis, and machine learning workloads. This enables the processors to perform at their maximum potential without thermal-related slowdowns. 3. Virtualization and Cloud Infrastructure In virtualization environments, where multiple virtual machines share a single physical processor, maintaining optimal temperatures is essential. The TC-AMD SP3 2U-P22 ensures that AMD EPYC processors handle heavy virtualized workloads efficiently, providing the necessary cooling to maintain system stability and avoid thermal bottlenecks in cloud infrastructure. 4. AI and Machine Learning Systems AI and machine learning applications require significant computing power to process large datasets. The TC-AMD SP3 2U-P22 is designed to cool AMD EPYC processors, which are often used in AI systems for tasks like deep learning model training and inference. The cooler ensures that the processors can handle these intensive workloads while staying within safe operating temperatures. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD SP3 2U-P22 CPU Cooler is an advanced cooling solution designed specifically for AMD’s SP3 socket, including the powerful EPYC processors. With its 2U form factor, this cooler is tailored for high-performance servers and workstations where space is often at a premium, but cooling performance is critical. The TC-AMD SP3 2U-P22 provides exceptional heat dissipation to ensure that AMD EPYC processors operate at their best, even under demanding workloads in dense server environments.


  • TC-AMD SP3 2U-P22 Radiator
  • Product Model: TC-AMD SP3 2U-P22
  • CPU Type: TC-AMD SP3
  • Voltage: 12V
  • Product Size: 119.3mm*78.9mm*64.5mm
  • Fan Speed: PWM 2100-6800RPM
  • Noise Value: 52.00dBA (MAX)
  • Air Volume: 34.74CFM (MAX)
  • Fan Plug: 4pin PWM
  • Bearing Type: Double Ball
  • Number of Copper Tubes: 4
  • Power Consumption: 260W
  • Material: Copper Base + Aluminum Fins + 4 Heat Pipes

cooler excels:

1. Enterprise Data Centers

The TC-AMD SP3 2U-P22 is a perfect fit for enterprise data centers that require high-performance servers equipped with AMD EPYC processors. Its 2U form factor ensures it can fit into dense server racks, providing essential cooling to prevent processors from overheating and ensuring continuous uptime in mission-critical systems.

2. High-Performance Computing (HPC)

HPC applications often demand a great deal of computational power, making efficient cooling critical. The TC-AMD SP3 2U-P22 ensures that AMD EPYC processors remain cool and stable, even during demanding tasks like scientific simulations, complex data analysis, and machine learning workloads. This enables the processors to perform at their maximum potential without thermal-related slowdowns.

3. Virtualization and Cloud Infrastructure

In virtualization environments, where multiple virtual machines share a single physical processor, maintaining optimal temperatures is essential. The TC-AMD SP3 2U-P22 ensures that AMD EPYC processors handle heavy virtualized workloads efficiently, providing the necessary cooling to maintain system stability and avoid thermal bottlenecks in cloud infrastructure.

4. AI and Machine Learning Systems

AI and machine learning applications require significant computing power to process large datasets. The TC-AMD SP3 2U-P22 is designed to cool AMD EPYC processors, which are often used in AI systems for tasks like deep learning model training and inference. The cooler ensures that the processors can handle these intensive workloads while staying within safe operating temperatures.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD SP3 2U-P22: Efficient EPYC CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Reinforced rib bracket structure liquid cooling plate -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
NVIDIA GPU L20 Liquid Cooling Plate: Boosting Performance -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
tc-lga3647-1u-r73-cpu-cooler -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details