ToneCooling Technology Co., Ltd TC-AMD AM4-R64: Advanced AM4 CPU Cooler

Description
The TC-AMD AM4-R64 CPU Cooler is a high-performance thermal solution designed specifically for AMD’s AM4 processors. With advanced cooling technology, efficient heat dissipation, and a robust design, the TC-AMD AM4-R64 provides optimal temperature management for AMD’s Ryzen, Athlon, and A-series CPUs, ensuring that your system remains stable and reliable even under demanding workloads. Whether you’re building a gaming system, workstation, or enterprise server, the TC-AMD AM4-R64 offers superior cooling capabilities in a compact and reliable package. TC-AMD AM4-R64 Radiator Product Model: TC-AMD AM4-R64 CPU Type: TC-AMD AM4 Voltage: 12V Product Size 99mm*85.2mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Heat Pipes: 4 Heat Pipes CPU Hole Distance: 90mm*54mm Power Consumption: 175W Material: Aluminum Fins + 4 Heat Pipes 1. Gaming Systems For high-performance gaming systems, the TC-AMD AM4-R64 cooler ensures that AMD processors stay within optimal temperature ranges even during intense gaming sessions. By preventing overheating, it allows users to enjoy uninterrupted gameplay, providing high frame rates and smoother gaming experiences. 2. High-Performance Workstations The TC-AMD AM4-R64 cooler is ideal for workstations used in resource-intensive applications such as 3D rendering, video editing, CAD modeling, and scientific simulations. It keeps AMD processors cool during long rendering or simulation sessions, allowing professionals to work efficiently and without interruptions due to thermal throttling. 3. Enterprise Servers In enterprise server environments, the TC-AMD AM4-R64 cooler helps maintain system reliability by efficiently cooling AMD processors in data servers. With its compact and efficient design, it can be used in high-density server racks where space is limited, ensuring stable performance even under heavy server loads. 4. Data Centers In data centers where multiple systems are running 24/7, the TC-AMD AM4-R64 cooler plays a vital role in ensuring that AMD processors remain cool and operate reliably. Its advanced heat dissipation technology allows data centers to handle large-scale data processing tasks without the risk of processor overheating. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD AM4-R64 CPU Cooler is a high-performance thermal solution designed specifically for AMD’s AM4 processors. With advanced cooling technology, efficient heat dissipation, and a robust design, the TC-AMD AM4-R64 provides optimal temperature management for AMD’s Ryzen, Athlon, and A-series CPUs, ensuring that your system remains stable and reliable even under demanding workloads. Whether you’re building a gaming system, workstation, or enterprise server, the TC-AMD AM4-R64 offers superior cooling capabilities in a compact and reliable package. TC-AMD AM4-R64 Radiator Product Model: TC-AMD AM4-R64 CPU Type: TC-AMD AM4 Voltage: 12V Product Size 99mm*85.2mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Heat Pipes: 4 Heat Pipes CPU Hole Distance: 90mm*54mm Power Consumption: 175W Material: Aluminum Fins + 4 Heat Pipes 1. Gaming Systems For high-performance gaming systems, the TC-AMD AM4-R64 cooler ensures that AMD processors stay within optimal temperature ranges even during intense gaming sessions. By preventing overheating, it allows users to enjoy uninterrupted gameplay, providing high frame rates and smoother gaming experiences. 2. High-Performance Workstations The TC-AMD AM4-R64 cooler is ideal for workstations used in resource-intensive applications such as 3D rendering, video editing, CAD modeling, and scientific simulations. It keeps AMD processors cool during long rendering or simulation sessions, allowing professionals to work efficiently and without interruptions due to thermal throttling. 3. Enterprise Servers In enterprise server environments, the TC-AMD AM4-R64 cooler helps maintain system reliability by efficiently cooling AMD processors in data servers. With its compact and efficient design, it can be used in high-density server racks where space is limited, ensuring stable performance even under heavy server loads. 4. Data Centers In data centers where multiple systems are running 24/7, the TC-AMD AM4-R64 cooler plays a vital role in ensuring that AMD processors remain cool and operate reliably. Its advanced heat dissipation technology allows data centers to handle large-scale data processing tasks without the risk of processor overheating. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD AM4-R64: Advanced AM4 CPU Cooler -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD AM4-R64: Advanced AM4 CPU Cooler
TC-AMD AM4-R64: Advanced AM4 CPU Cooler
The TC-AMD AM4-R64 CPU Cooler is a high-performance thermal solution designed specifically for AMD’s AM4 processors. With advanced cooling technology, efficient heat dissipation, and a robust design, the TC-AMD AM4-R64 provides optimal temperature management for AMD’s Ryzen, Athlon, and A-series CPUs, ensuring that your system remains stable and reliable even under demanding workloads. Whether you’re building a gaming system, workstation, or enterprise server, the TC-AMD AM4-R64 offers superior cooling capabilities in a compact and reliable package. TC-AMD AM4-R64 Radiator Product Model: TC-AMD AM4-R64 CPU Type: TC-AMD AM4 Voltage: 12V Product Size 99mm*85.2mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Heat Pipes: 4 Heat Pipes CPU Hole Distance: 90mm*54mm Power Consumption: 175W Material: Aluminum Fins + 4 Heat Pipes 1. Gaming Systems For high-performance gaming systems, the TC-AMD AM4-R64 cooler ensures that AMD processors stay within optimal temperature ranges even during intense gaming sessions. By preventing overheating, it allows users to enjoy uninterrupted gameplay, providing high frame rates and smoother gaming experiences. 2. High-Performance Workstations The TC-AMD AM4-R64 cooler is ideal for workstations used in resource-intensive applications such as 3D rendering, video editing, CAD modeling, and scientific simulations. It keeps AMD processors cool during long rendering or simulation sessions, allowing professionals to work efficiently and without interruptions due to thermal throttling. 3. Enterprise Servers In enterprise server environments, the TC-AMD AM4-R64 cooler helps maintain system reliability by efficiently cooling AMD processors in data servers. With its compact and efficient design, it can be used in high-density server racks where space is limited, ensuring stable performance even under heavy server loads. 4. Data Centers In data centers where multiple systems are running 24/7, the TC-AMD AM4-R64 cooler plays a vital role in ensuring that AMD processors remain cool and operate reliably. Its advanced heat dissipation technology allows data centers to handle large-scale data processing tasks without the risk of processor overheating. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD AM4-R64 CPU Cooler is a high-performance thermal solution designed specifically for AMD’s AM4 processors. With advanced cooling technology, efficient heat dissipation, and a robust design, the TC-AMD AM4-R64 provides optimal temperature management for AMD’s Ryzen, Athlon, and A-series CPUs, ensuring that your system remains stable and reliable even under demanding workloads. Whether you’re building a gaming system, workstation, or enterprise server, the TC-AMD AM4-R64 offers superior cooling capabilities in a compact and reliable package.


  • TC-AMD AM4-R64 Radiator
  • Product Model: TC-AMD AM4-R64
  • CPU Type: TC-AMD AM4
  • Voltage: 12V
  • Product Size 99mm*85.2mm*67mm
  • Fan Speed: PWM 2100-6800RPM
  • Noise Value: 52.00dBA (MAX)
  • Air Volume: 34.50CFM (MAX)
  • Fan Plug: 4pin PWM
  • Bearing Type: Double Ball
  • Number of Heat Pipes: 4 Heat Pipes
  • CPU Hole Distance: 90mm*54mm
  • Power Consumption: 175W
  • Material: Aluminum Fins + 4 Heat Pipes

1. Gaming Systems

For high-performance gaming systems, the TC-AMD AM4-R64 cooler ensures that AMD processors stay within optimal temperature ranges even during intense gaming sessions. By preventing overheating, it allows users to enjoy uninterrupted gameplay, providing high frame rates and smoother gaming experiences.

2. High-Performance Workstations

The TC-AMD AM4-R64 cooler is ideal for workstations used in resource-intensive applications such as 3D rendering, video editing, CAD modeling, and scientific simulations. It keeps AMD processors cool during long rendering or simulation sessions, allowing professionals to work efficiently and without interruptions due to thermal throttling.

3. Enterprise Servers

In enterprise server environments, the TC-AMD AM4-R64 cooler helps maintain system reliability by efficiently cooling AMD processors in data servers. With its compact and efficient design, it can be used in high-density server racks where space is limited, ensuring stable performance even under heavy server loads.

4. Data Centers

In data centers where multiple systems are running 24/7, the TC-AMD AM4-R64 cooler plays a vital role in ensuring that AMD processors remain cool and operate reliably. Its advanced heat dissipation technology allows data centers to handle large-scale data processing tasks without the risk of processor overheating.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD AM4-R64: Advanced AM4 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

T-HS202305: NVIDIA GPU 4090 Double Wide Liquid Cooling - T-HS202305 - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
T-HS202317 CPU Coolserver W8 - 80804080 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
H 64 mm (2.52 inch)
View Details
Maximize PC Performance with AIO Liquid Cooling -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details