The TC-AMD SP3 2U-P21 CPU Cooler is a premium cooling solution specifically designed for AMD processors with the SP3 socket, including the high-performance EPYC series. With a 2U form factor, this cooler is ideal for servers and workstations that require superior cooling performance in a space-efficient design. Whether deployed in enterprise data centers, high-performance computing systems, or industrial environments, the TC-AMD SP3 2U-P21 ensures that your AMD SP3 processors maintain optimal performance while preventing thermal throttling or overheating.
TC-AMD SP3 2U-P21 radiator (for 2U servers)
Product model: TC-AMD SP3 2U-P21
CPU type: TC-AMD SP3
Product size: 117mm*78.9mm*64mm
Fin thickness: 0.4mm
Fin spacing: 2.24mm
Number of copper tubes: 4
Power consumption: 260W
Material: copper base + aluminum fins + 4 heat pipes
1. Enterprise Servers and Data Centers
The TC-AMD SP3 2U-P21 is perfect for use in enterprise-grade servers and data centers that rely on AMD EPYC processors for demanding computational tasks. Its 2U form factor fits seamlessly into rack-mounted server environments, providing efficient cooling to prevent overheating and ensure the server runs smoothly during extended periods of operation.
2. High-Performance Computing (HPC)
HPC systems, which require powerful processors for intensive tasks such as scientific research, simulations, and financial modeling, benefit greatly from the TC-AMD SP3 2U-P21’s cooling capabilities. The cooler ensures that AMD EPYC processors can perform at their peak for long periods, even under heavy computational loads.
3. Virtualization Servers
In virtualization environments, multiple virtual machines run on a single physical processor, often pushing the CPU to its limits. The TC-AMD SP3 2U-P21 ensures that the AMD EPYC processor stays cool and operates efficiently, preventing any thermal-related slowdowns and ensuring that virtualized applications can run without interruption.
4. Cloud Computing Infrastructure
The TC-AMD SP3 2U-P21 is ideal for cloud infrastructure providers who rely on high-performance AMD EPYC processors to support their virtualized environments. Its efficient cooling ensures that cloud servers maintain performance even under heavy multi-tenant workloads, preventing potential downtime caused by overheating.
This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
The TC-AMD SP3 2U-P21 CPU Cooler is a premium cooling solution specifically designed for AMD processors with the SP3 socket, including the high-performance EPYC series. With a 2U form factor, this cooler is ideal for servers and workstations that require superior cooling performance in a space-efficient design. Whether deployed in enterprise data centers, high-performance computing systems, or industrial environments, the TC-AMD SP3 2U-P21 ensures that your AMD SP3 processors maintain optimal performance while preventing thermal throttling or overheating.
- TC-AMD SP3 2U-P21 radiator (for 2U servers)
- Product model: TC-AMD SP3 2U-P21
- CPU type: TC-AMD SP3
- Product size: 117mm*78.9mm*64mm
- Fin thickness: 0.4mm
- Fin spacing: 2.24mm
- Number of copper tubes: 4
- Power consumption: 260W
- Material: copper base + aluminum fins + 4 heat pipes
1. Enterprise Servers and Data Centers
The TC-AMD SP3 2U-P21 is perfect for use in enterprise-grade servers and data centers that rely on AMD EPYC processors for demanding computational tasks. Its 2U form factor fits seamlessly into rack-mounted server environments, providing efficient cooling to prevent overheating and ensure the server runs smoothly during extended periods of operation.
2. High-Performance Computing (HPC)
HPC systems, which require powerful processors for intensive tasks such as scientific research, simulations, and financial modeling, benefit greatly from the TC-AMD SP3 2U-P21’s cooling capabilities. The cooler ensures that AMD EPYC processors can perform at their peak for long periods, even under heavy computational loads.
3. Virtualization Servers
In virtualization environments, multiple virtual machines run on a single physical processor, often pushing the CPU to its limits. The TC-AMD SP3 2U-P21 ensures that the AMD EPYC processor stays cool and operates efficiently, preventing any thermal-related slowdowns and ensuring that virtualized applications can run without interruption.
4. Cloud Computing Infrastructure
The TC-AMD SP3 2U-P21 is ideal for cloud infrastructure providers who rely on high-performance AMD EPYC processors to support their virtualized environments. Its efficient cooling ensures that cloud servers maintain performance even under heavy multi-tenant workloads, preventing potential downtime caused by overheating.
This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]