ToneCooling Technology Co., Ltd Superior Cooling – TC-SP6-2UT22

Description
The TC-SP6-2UT22 CPU Cooler is a state-of-the-art cooling solution designed to provide efficient thermal management for dual-processor configurations. Built for high-performance systems that require precise cooling, this cooler ensures optimal processor temperatures, preventing overheating and maintaining consistent system performance. With advanced technology and a robust design, the TC-SP6-2UT22 is ideal for applications in data centers, workstations, and other high-performance environments. Product model: TC-SP6-2UT22 CPU type: TC-AMD SP6 Voltage: 12V Product size: 115mm*78.9mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 5 Power consumption: 320W Material: aluminum fins + 5 heat pipes 1. Dual-Processor Servers The TC-SP6-2UT22 is perfect for high-density servers that use dual processors to handle intensive workloads. In data centers or enterprise environments, this cooler ensures that both processors remain within safe operating temperatures, which is essential for preventing overheating during high-performance computing tasks such as virtualization, large database management, and web hosting. 2. High-Performance Workstations In workstations used for tasks like 3D modeling, CAD design, scientific simulations, and video rendering, the TC-SP6-2UT22 provides reliable cooling for dual-processor setups. By keeping both processors cool, it ensures that users experience consistent performance without the risk of thermal slowdowns or crashes, even during resource-intensive applications. 3. Data Centers Data centers, which often rely on servers with dual processors for efficient management of cloud computing, storage, and computing tasks, benefit significantly from the TC-SP6-2UT22. The cooler’s dual-fan setup and efficient heat dissipation technology keep the processors cool in densely packed server racks, helping to prevent thermal issues and ensuring that operations remain smooth and reliable. 4. Enterprise IT Infrastructure Large-scale enterprise IT infrastructures often require robust and reliable cooling for dual-processor servers. The TC-SP6-2UT22 ensures that processors remain at optimal temperatures, providing the necessary thermal management to support high-availability applications, virtualization, and large-scale data processing, which are critical for enterprise-level operations. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote
Description
The TC-SP6-2UT22 CPU Cooler is a state-of-the-art cooling solution designed to provide efficient thermal management for dual-processor configurations. Built for high-performance systems that require precise cooling, this cooler ensures optimal processor temperatures, preventing overheating and maintaining consistent system performance. With advanced technology and a robust design, the TC-SP6-2UT22 is ideal for applications in data centers, workstations, and other high-performance environments. Product model: TC-SP6-2UT22 CPU type: TC-AMD SP6 Voltage: 12V Product size: 115mm*78.9mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 5 Power consumption: 320W Material: aluminum fins + 5 heat pipes 1. Dual-Processor Servers The TC-SP6-2UT22 is perfect for high-density servers that use dual processors to handle intensive workloads. In data centers or enterprise environments, this cooler ensures that both processors remain within safe operating temperatures, which is essential for preventing overheating during high-performance computing tasks such as virtualization, large database management, and web hosting. 2. High-Performance Workstations In workstations used for tasks like 3D modeling, CAD design, scientific simulations, and video rendering, the TC-SP6-2UT22 provides reliable cooling for dual-processor setups. By keeping both processors cool, it ensures that users experience consistent performance without the risk of thermal slowdowns or crashes, even during resource-intensive applications. 3. Data Centers Data centers, which often rely on servers with dual processors for efficient management of cloud computing, storage, and computing tasks, benefit significantly from the TC-SP6-2UT22. The cooler’s dual-fan setup and efficient heat dissipation technology keep the processors cool in densely packed server racks, helping to prevent thermal issues and ensuring that operations remain smooth and reliable. 4. Enterprise IT Infrastructure Large-scale enterprise IT infrastructures often require robust and reliable cooling for dual-processor servers. The TC-SP6-2UT22 ensures that processors remain at optimal temperatures, providing the necessary thermal management to support high-availability applications, virtualization, and large-scale data processing, which are critical for enterprise-level operations. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Superior Cooling – TC-SP6-2UT22 -  - ToneCooling Technology Co., Ltd
Huizhou City, China
Superior Cooling – TC-SP6-2UT22
Superior Cooling – TC-SP6-2UT22
The TC-SP6-2UT22 CPU Cooler is a state-of-the-art cooling solution designed to provide efficient thermal management for dual-processor configurations. Built for high-performance systems that require precise cooling, this cooler ensures optimal processor temperatures, preventing overheating and maintaining consistent system performance. With advanced technology and a robust design, the TC-SP6-2UT22 is ideal for applications in data centers, workstations, and other high-performance environments. Product model: TC-SP6-2UT22 CPU type: TC-AMD SP6 Voltage: 12V Product size: 115mm*78.9mm*66.3mm Fan speed: PWM 2600-8000RPM Noise value: 52.50dBA (MAX) Air volume: 47.20CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Number of copper tubes: 5 Power consumption: 320W Material: aluminum fins + 5 heat pipes 1. Dual-Processor Servers The TC-SP6-2UT22 is perfect for high-density servers that use dual processors to handle intensive workloads. In data centers or enterprise environments, this cooler ensures that both processors remain within safe operating temperatures, which is essential for preventing overheating during high-performance computing tasks such as virtualization, large database management, and web hosting. 2. High-Performance Workstations In workstations used for tasks like 3D modeling, CAD design, scientific simulations, and video rendering, the TC-SP6-2UT22 provides reliable cooling for dual-processor setups. By keeping both processors cool, it ensures that users experience consistent performance without the risk of thermal slowdowns or crashes, even during resource-intensive applications. 3. Data Centers Data centers, which often rely on servers with dual processors for efficient management of cloud computing, storage, and computing tasks, benefit significantly from the TC-SP6-2UT22. The cooler’s dual-fan setup and efficient heat dissipation technology keep the processors cool in densely packed server racks, helping to prevent thermal issues and ensuring that operations remain smooth and reliable. 4. Enterprise IT Infrastructure Large-scale enterprise IT infrastructures often require robust and reliable cooling for dual-processor servers. The TC-SP6-2UT22 ensures that processors remain at optimal temperatures, providing the necessary thermal management to support high-availability applications, virtualization, and large-scale data processing, which are critical for enterprise-level operations. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

The TC-SP6-2UT22 CPU Cooler is a state-of-the-art cooling solution designed to provide efficient thermal management for dual-processor configurations. Built for high-performance systems that require precise cooling, this cooler ensures optimal processor temperatures, preventing overheating and maintaining consistent system performance. With advanced technology and a robust design, the TC-SP6-2UT22 is ideal for applications in data centers, workstations, and other high-performance environments.


  • Product model: TC-SP6-2UT22
  • CPU type: TC-AMD SP6
  • Voltage: 12V
  • Product size: 115mm*78.9mm*66.3mm
  • Fan speed: PWM 2600-8000RPM
  • Noise value: 52.50dBA (MAX)
  • Air volume: 47.20CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball bearing
  • Number of copper tubes: 5
  • Power consumption: 320W
  • Material: aluminum fins + 5 heat pipes

1. Dual-Processor Servers

The TC-SP6-2UT22 is perfect for high-density servers that use dual processors to handle intensive workloads. In data centers or enterprise environments, this cooler ensures that both processors remain within safe operating temperatures, which is essential for preventing overheating during high-performance computing tasks such as virtualization, large database management, and web hosting.

2. High-Performance Workstations

In workstations used for tasks like 3D modeling, CAD design, scientific simulations, and video rendering, the TC-SP6-2UT22 provides reliable cooling for dual-processor setups. By keeping both processors cool, it ensures that users experience consistent performance without the risk of thermal slowdowns or crashes, even during resource-intensive applications.

3. Data Centers

Data centers, which often rely on servers with dual processors for efficient management of cloud computing, storage, and computing tasks, benefit significantly from the TC-SP6-2UT22. The cooler’s dual-fan setup and efficient heat dissipation technology keep the processors cool in densely packed server racks, helping to prevent thermal issues and ensuring that operations remain smooth and reliable.

4. Enterprise IT Infrastructure

Large-scale enterprise IT infrastructures often require robust and reliable cooling for dual-processor servers. The TC-SP6-2UT22 ensures that processors remain at optimal temperatures, providing the necessary thermal management to support high-availability applications, virtualization, and large-scale data processing, which are critical for enterprise-level operations.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name Superior Cooling – TC-SP6-2UT22
Unlock Full Specs
to access all available technical data

Similar Products

T-HS202301-AMD SP5 Liquid Cooling Plate - T-HS202301 - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
View Details
Brazed Cooling Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Weight 5000 g (176 oz)
Material Copper; Copper
View Details