Dremel USA Electric Saws CS12V

Description
Dremel CS12V Cordless Circular Saw
Request a Quote
Description
Dremel CS12V Cordless Circular Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 629996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
629996
Electric Saws 629996
Dremel CS12V Cordless Circular Saw

Dremel CS12V Cordless Circular Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 629996
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
10" Compact Job Site Table Saw with Site-Pro Modular Guarding System - DW745 - DEWALT Industrial Tool Co.
Specs
Saw Type Table Saw
Blade Size 10 inch (254 mm)
Weight 45 lbs (20.41 kg)
View Details
Electric Saws - 2052389 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Weight 9.92 lbs (4.5 kg)
View Details