Dremel USA Electric Saws CS12V-SC1

Description
Dremel CS12V-SC1 Cordless Circular Saw
Request a Quote
Description
Dremel CS12V-SC1 Cordless Circular Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 629997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
629997
Electric Saws 629997
Dremel CS12V-SC1 Cordless Circular Saw

Dremel CS12V-SC1 Cordless Circular Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 629997
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 6.5 inch (165 mm)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 2052389 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Weight 9.92 lbs (4.5 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details