Dranetz Power Analyzer PX5-XFAST

Description
The PX5-XFAST is a power analyzer from Dranetz. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity. Additional Features: Tests at 50/60 and 400Hz Meets MIL Standard 1399 Testing Eight channels, 4 voltage & 4 current Intuitive color touch screen Light weight — About 4 pounds, 2 kg — with rugged rubber boot AC/DC applications Samples at 256 samples/cycle Independent voltage & current triggering, cross triggering High-speed sampling and data capture (1 microsecond/channel) Oscilloscope-like high speed transient detection (Dranetz 658-like and BMI-8800 like) Detailed event characterization of RMS variations and transients THD/harmonic spectrum and TID/interharmonics spectrum to the 63rd at 50/60 Hz Captures IEEE 1459 parameters for non-sinusoidal and advanced power systems Remote communications—RS-23 2, Ethernet or USB Battery or AC mode Built in UPS battery with external charger Expanded memory up to 4 GB DRAN-VIEW enabled (Windows NT, 98, 2000, XP, ME, 7, 8) Measures flicker according to IEC 61000-4-15 Complies with IEEE 1159, IEC 61000-4-30 Class A and EN50160 General Specifications Size (HxWxD): 12" x 2.5" x 8" (30cm x 6.4cm x 20.3 cm) Weight: 4.2 pounds (1.9 kg) Operating Temperature: 0 -50 (32 to 122) Storage Temperature: -20 to D55 (4 to 131 F) Humidity: 10 to 90% non-condensing System Time Clock-Crystal controlled-1 second resolution Charger /Battery Eliminator: 90-264 VAC 47-63 Hz Display: LCD color touch screen Memory options (must have one): 256M removable compact flashcard Measured Parameters (4) differential inputs, 1-600 Vrms, AC/DC, 0.1% rdg + 0.05% FS, 256 samples/cycle, 16 bit ADC (4) inputs with CTs 0.1-6000 Arms CT-dependent, AC/DC, 0.1%rdg + CTs, 256 samples/cycle, 16 bit ADC 1 MHz High Speed Sampling, 14 bit ADC, 1%FS Frequency Range, 10m Hz resolution, 15-20 Hz, 45-65 Hz, or 350-450 Hz Phase Lock Loop – Generator tracking Phase Lock Loop – Standard PQ mode Power Quality Triggers Cycle-by-cycle analysis 256 samples/cycle; 1/2 cycle RMS steps L-L, L-N, N-G RMS Variations: Sags/swells/interrup tions) RMS Recordings V&I (32 pre-fault, 10K post-fault cycles) Waveshape Recordings (2/6/2 cycles) Low and Medium Frequent Transients – V&I High Frequency Transients – V&I, 3% FS trigger Harmonics Summary Parameters Cross trigger V & I channels RMS Event Characterization (IEEE or IEC) Transient Event Characterization Available Languages English, French, Italian, German, Spanish, Swedish, Chinese, Finnish Distortion/Power/Ene rgy W, VA, VAR, TPF, DPF, Demand, Energy, etc. IEEE 1459 Parameters of distorted and unbalanced Harmonics/Interharmo nics per IEC 1000-4-7 THD/Harmonic Spectrum (V, I, W) to 63rd at 50/60Hz; 16th at 400Hz TID /Interharmonic Spectrum (V, I) to 63rd at 50/60Hz; 16th at 400Hz Flicker per IEC 1000-4-15 (Pst, Plt, Sliding Plt) Crest Factor, K Factor, Transformer Derating Factor, Telephone Interference Factor Unbalance (max. rms deviation) & sequencing components 5 User Spec Harmonics or Signaling Frequency Vector/Arithmetic/Co incident Parameters Monitoring/Complianc e MIL-STD-1399 (US DoD) IEEE 1159 IEC 61000-4-30 Class A EN50160 Quality of Supply Current Inrush / Energization Voltage Fault recording Long Term Monitoring Continuous Data Logging w/min/max/avg Mil Standard 1399 Testing This interface standard for shipboard systems is the approved testing protocol for naval sea standards and all relevant departments within the US DOD. The electric power system serves a variety of user equipment including aircraft elevators, communication systems, weapon systems, and computers. The testing protocol is used to verify compatibility with a prescribed list of characteristics and tolerances–transient s, sags and spikes, unbalance, frequency tolerances and characteristics and harmonics. Recommended testing apparatus—a voltmeter, frequency meter, oscilloscope, harmonics meter, and current transformers—can all be replaced with one instrument, the Power Xplorer PX5-400. Power Measurement Equipment being used in these applications must be tested in all operating modes, including 400 Hz, to ensure that critical test and operational equipment fits with the power supply. The Power Xplorer PX5-400 collects a range of parameters—from load-related factors such as watts, VA, VAR, frequency instability, power factor and load excursions—to power quality information including sags, swells, transients and harmonics. Users can select the length and mode of data collection, including troubleshooting, data logging, power quality surveys, energy and load balancing. Troubleshooting The Power Xplorer PX5-400’s unique annunciator “report card” provides instant power quality answers in the field. A wide range of power monitoring data is collected, analyzed and tabulated in color-coded categories to quickly identify areas of concern, which are identified in red. Drill down for more detailed information by simply touching the intuitive touch screen to locate the source and pinpoint the root cause of power quality disturbances. Fast Transient Capture The Power Xplorer PX5-400 uses digitized high-speed sampling to capture and analyze microsecond-wide transients (Dranetz 658-like and BMI 8800-like). Transients, generated by fast-switching electronics, computer systems, aircraft components, and load transfer are immediately characterized as impulsive or oscillatory and detailed for further analysis. The Power Xplorer PX5-400 delivers a full profile, with events time stamped to the millisecond of the entire transient, to pinpoint the exact source and cause of the event. Power Quality Diagnostics The Power Xplorer PX5-400 has a built-in event characterizer that labels events to directly support troubleshooting and the gathering of survey data—for improving power quality and equipment reliability, as well as for matching the requirements and susceptibilities of that equipment to the incoming supply. Plus, the Power Xplorer PX5-400 captures detailed harmonics, interharmonics and subharmonics to effectively troubleshoot the complex problems caused by these events. Equipment Testing Evaluating and testing the performance of military components and computerized systems under true operating conditions—400 Hz or other—is key to ensuring a successful mission. The Power Xplorer PX5-400 incorporates advanced features such as RMS triggers, advanced transient capture, and cross triggering between channels to ensure that all equipment is working properly. Plus, real time reading observing during testing, startup and maintenance enable users to see results and tweak equipment on the fly.
Datasheet
Description
The PX5-XFAST is a power analyzer from Dranetz. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity. Additional Features: Tests at 50/60 and 400Hz Meets MIL Standard 1399 Testing Eight channels, 4 voltage & 4 current Intuitive color touch screen Light weight — About 4 pounds, 2 kg — with rugged rubber boot AC/DC applications Samples at 256 samples/cycle Independent voltage & current triggering, cross triggering High-speed sampling and data capture (1 microsecond/channel) Oscilloscope-like high speed transient detection (Dranetz 658-like and BMI-8800 like) Detailed event characterization of RMS variations and transients THD/harmonic spectrum and TID/interharmonics spectrum to the 63rd at 50/60 Hz Captures IEEE 1459 parameters for non-sinusoidal and advanced power systems Remote communications—RS-23 2, Ethernet or USB Battery or AC mode Built in UPS battery with external charger Expanded memory up to 4 GB DRAN-VIEW enabled (Windows NT, 98, 2000, XP, ME, 7, 8) Measures flicker according to IEC 61000-4-15 Complies with IEEE 1159, IEC 61000-4-30 Class A and EN50160 General Specifications Size (HxWxD): 12" x 2.5" x 8" (30cm x 6.4cm x 20.3 cm) Weight: 4.2 pounds (1.9 kg) Operating Temperature: 0 -50 (32 to 122) Storage Temperature: -20 to D55 (4 to 131 F) Humidity: 10 to 90% non-condensing System Time Clock-Crystal controlled-1 second resolution Charger /Battery Eliminator: 90-264 VAC 47-63 Hz Display: LCD color touch screen Memory options (must have one): 256M removable compact flashcard Measured Parameters (4) differential inputs, 1-600 Vrms, AC/DC, 0.1% rdg + 0.05% FS, 256 samples/cycle, 16 bit ADC (4) inputs with CTs 0.1-6000 Arms CT-dependent, AC/DC, 0.1%rdg + CTs, 256 samples/cycle, 16 bit ADC 1 MHz High Speed Sampling, 14 bit ADC, 1%FS Frequency Range, 10m Hz resolution, 15-20 Hz, 45-65 Hz, or 350-450 Hz Phase Lock Loop – Generator tracking Phase Lock Loop – Standard PQ mode Power Quality Triggers Cycle-by-cycle analysis 256 samples/cycle; 1/2 cycle RMS steps L-L, L-N, N-G RMS Variations: Sags/swells/interrup tions) RMS Recordings V&I (32 pre-fault, 10K post-fault cycles) Waveshape Recordings (2/6/2 cycles) Low and Medium Frequent Transients – V&I High Frequency Transients – V&I, 3% FS trigger Harmonics Summary Parameters Cross trigger V & I channels RMS Event Characterization (IEEE or IEC) Transient Event Characterization Available Languages English, French, Italian, German, Spanish, Swedish, Chinese, Finnish Distortion/Power/Ene rgy W, VA, VAR, TPF, DPF, Demand, Energy, etc. IEEE 1459 Parameters of distorted and unbalanced Harmonics/Interharmo nics per IEC 1000-4-7 THD/Harmonic Spectrum (V, I, W) to 63rd at 50/60Hz; 16th at 400Hz TID /Interharmonic Spectrum (V, I) to 63rd at 50/60Hz; 16th at 400Hz Flicker per IEC 1000-4-15 (Pst, Plt, Sliding Plt) Crest Factor, K Factor, Transformer Derating Factor, Telephone Interference Factor Unbalance (max. rms deviation) & sequencing components 5 User Spec Harmonics or Signaling Frequency Vector/Arithmetic/Co incident Parameters Monitoring/Complianc e MIL-STD-1399 (US DoD) IEEE 1159 IEC 61000-4-30 Class A EN50160 Quality of Supply Current Inrush / Energization Voltage Fault recording Long Term Monitoring Continuous Data Logging w/min/max/avg Mil Standard 1399 Testing This interface standard for shipboard systems is the approved testing protocol for naval sea standards and all relevant departments within the US DOD. The electric power system serves a variety of user equipment including aircraft elevators, communication systems, weapon systems, and computers. The testing protocol is used to verify compatibility with a prescribed list of characteristics and tolerances–transient s, sags and spikes, unbalance, frequency tolerances and characteristics and harmonics. Recommended testing apparatus—a voltmeter, frequency meter, oscilloscope, harmonics meter, and current transformers—can all be replaced with one instrument, the Power Xplorer PX5-400. Power Measurement Equipment being used in these applications must be tested in all operating modes, including 400 Hz, to ensure that critical test and operational equipment fits with the power supply. The Power Xplorer PX5-400 collects a range of parameters—from load-related factors such as watts, VA, VAR, frequency instability, power factor and load excursions—to power quality information including sags, swells, transients and harmonics. Users can select the length and mode of data collection, including troubleshooting, data logging, power quality surveys, energy and load balancing. Troubleshooting The Power Xplorer PX5-400’s unique annunciator “report card” provides instant power quality answers in the field. A wide range of power monitoring data is collected, analyzed and tabulated in color-coded categories to quickly identify areas of concern, which are identified in red. Drill down for more detailed information by simply touching the intuitive touch screen to locate the source and pinpoint the root cause of power quality disturbances. Fast Transient Capture The Power Xplorer PX5-400 uses digitized high-speed sampling to capture and analyze microsecond-wide transients (Dranetz 658-like and BMI 8800-like). Transients, generated by fast-switching electronics, computer systems, aircraft components, and load transfer are immediately characterized as impulsive or oscillatory and detailed for further analysis. The Power Xplorer PX5-400 delivers a full profile, with events time stamped to the millisecond of the entire transient, to pinpoint the exact source and cause of the event. Power Quality Diagnostics The Power Xplorer PX5-400 has a built-in event characterizer that labels events to directly support troubleshooting and the gathering of survey data—for improving power quality and equipment reliability, as well as for matching the requirements and susceptibilities of that equipment to the incoming supply. Plus, the Power Xplorer PX5-400 captures detailed harmonics, interharmonics and subharmonics to effectively troubleshoot the complex problems caused by these events. Equipment Testing Evaluating and testing the performance of military components and computerized systems under true operating conditions—400 Hz or other—is key to ensuring a successful mission. The Power Xplorer PX5-400 incorporates advanced features such as RMS triggers, advanced transient capture, and cross triggering between channels to ensure that all equipment is working properly. Plus, real time reading observing during testing, startup and maintenance enable users to see results and tweak equipment on the fly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer PX5-XFAST
The PX5-XFAST is a power analyzer from Dranetz. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity. Additional Features: Tests at 50/60 and 400Hz Meets MIL Standard 1399 Testing Eight channels, 4 voltage & 4 current Intuitive color touch screen Light weight — About 4 pounds, 2 kg — with rugged rubber boot AC/DC applications Samples at 256 samples/cycle Independent voltage & current triggering, cross triggering High-speed sampling and data capture (1 microsecond/channel) Oscilloscope-like high speed transient detection (Dranetz 658-like and BMI-8800 like) Detailed event characterization of RMS variations and transients THD/harmonic spectrum and TID/interharmonics spectrum to the 63rd at 50/60 Hz Captures IEEE 1459 parameters for non-sinusoidal and advanced power systems Remote communications—RS-23 2, Ethernet or USB Battery or AC mode Built in UPS battery with external charger Expanded memory up to 4 GB DRAN-VIEW enabled (Windows NT, 98, 2000, XP, ME, 7, 8) Measures flicker according to IEC 61000-4-15 Complies with IEEE 1159, IEC 61000-4-30 Class A and EN50160 General Specifications Size (HxWxD): 12" x 2.5" x 8" (30cm x 6.4cm x 20.3 cm) Weight: 4.2 pounds (1.9 kg) Operating Temperature: 0 -50 (32 to 122) Storage Temperature: -20 to D55 (4 to 131 F) Humidity: 10 to 90% non-condensing System Time Clock-Crystal controlled-1 second resolution Charger /Battery Eliminator: 90-264 VAC 47-63 Hz Display: LCD color touch screen Memory options (must have one): 256M removable compact flashcard Measured Parameters (4) differential inputs, 1-600 Vrms, AC/DC, 0.1% rdg + 0.05% FS, 256 samples/cycle, 16 bit ADC (4) inputs with CTs 0.1-6000 Arms CT-dependent, AC/DC, 0.1%rdg + CTs, 256 samples/cycle, 16 bit ADC 1 MHz High Speed Sampling, 14 bit ADC, 1%FS Frequency Range, 10m Hz resolution, 15-20 Hz, 45-65 Hz, or 350-450 Hz Phase Lock Loop – Generator tracking Phase Lock Loop – Standard PQ mode Power Quality Triggers Cycle-by-cycle analysis 256 samples/cycle; 1/2 cycle RMS steps L-L, L-N, N-G RMS Variations: Sags/swells/interrup tions) RMS Recordings V&I (32 pre-fault, 10K post-fault cycles) Waveshape Recordings (2/6/2 cycles) Low and Medium Frequent Transients – V&I High Frequency Transients – V&I, 3% FS trigger Harmonics Summary Parameters Cross trigger V & I channels RMS Event Characterization (IEEE or IEC) Transient Event Characterization Available Languages English, French, Italian, German, Spanish, Swedish, Chinese, Finnish Distortion/Power/Ene rgy W, VA, VAR, TPF, DPF, Demand, Energy, etc. IEEE 1459 Parameters of distorted and unbalanced Harmonics/Interharmo nics per IEC 1000-4-7 THD/Harmonic Spectrum (V, I, W) to 63rd at 50/60Hz; 16th at 400Hz TID /Interharmonic Spectrum (V, I) to 63rd at 50/60Hz; 16th at 400Hz Flicker per IEC 1000-4-15 (Pst, Plt, Sliding Plt) Crest Factor, K Factor, Transformer Derating Factor, Telephone Interference Factor Unbalance (max. rms deviation) & sequencing components 5 User Spec Harmonics or Signaling Frequency Vector/Arithmetic/Co incident Parameters Monitoring/Complianc e MIL-STD-1399 (US DoD) IEEE 1159 IEC 61000-4-30 Class A EN50160 Quality of Supply Current Inrush / Energization Voltage Fault recording Long Term Monitoring Continuous Data Logging w/min/max/avg Mil Standard 1399 Testing This interface standard for shipboard systems is the approved testing protocol for naval sea standards and all relevant departments within the US DOD. The electric power system serves a variety of user equipment including aircraft elevators, communication systems, weapon systems, and computers. The testing protocol is used to verify compatibility with a prescribed list of characteristics and tolerances–transient s, sags and spikes, unbalance, frequency tolerances and characteristics and harmonics. Recommended testing apparatus—a voltmeter, frequency meter, oscilloscope, harmonics meter, and current transformers—can all be replaced with one instrument, the Power Xplorer PX5-400. Power Measurement Equipment being used in these applications must be tested in all operating modes, including 400 Hz, to ensure that critical test and operational equipment fits with the power supply. The Power Xplorer PX5-400 collects a range of parameters—from load-related factors such as watts, VA, VAR, frequency instability, power factor and load excursions—to power quality information including sags, swells, transients and harmonics. Users can select the length and mode of data collection, including troubleshooting, data logging, power quality surveys, energy and load balancing. Troubleshooting The Power Xplorer PX5-400’s unique annunciator “report card” provides instant power quality answers in the field. A wide range of power monitoring data is collected, analyzed and tabulated in color-coded categories to quickly identify areas of concern, which are identified in red. Drill down for more detailed information by simply touching the intuitive touch screen to locate the source and pinpoint the root cause of power quality disturbances. Fast Transient Capture The Power Xplorer PX5-400 uses digitized high-speed sampling to capture and analyze microsecond-wide transients (Dranetz 658-like and BMI 8800-like). Transients, generated by fast-switching electronics, computer systems, aircraft components, and load transfer are immediately characterized as impulsive or oscillatory and detailed for further analysis. The Power Xplorer PX5-400 delivers a full profile, with events time stamped to the millisecond of the entire transient, to pinpoint the exact source and cause of the event. Power Quality Diagnostics The Power Xplorer PX5-400 has a built-in event characterizer that labels events to directly support troubleshooting and the gathering of survey data—for improving power quality and equipment reliability, as well as for matching the requirements and susceptibilities of that equipment to the incoming supply. Plus, the Power Xplorer PX5-400 captures detailed harmonics, interharmonics and subharmonics to effectively troubleshoot the complex problems caused by these events. Equipment Testing Evaluating and testing the performance of military components and computerized systems under true operating conditions—400 Hz or other—is key to ensuring a successful mission. The Power Xplorer PX5-400 incorporates advanced features such as RMS triggers, advanced transient capture, and cross triggering between channels to ensure that all equipment is working properly. Plus, real time reading observing during testing, startup and maintenance enable users to see results and tweak equipment on the fly.

The PX5-XFAST is a power analyzer from Dranetz. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity.

Additional Features:

  • Tests at 50/60 and 400Hz
  • Meets MIL Standard 1399 Testing
  • Eight channels, 4 voltage & 4 current
  • Intuitive color touch screen
  • Light weight — About 4 pounds, 2 kg — with rugged rubber boot
  • AC/DC applications
  • Samples at 256 samples/cycle
  • Independent voltage & current triggering, cross triggering
  • High-speed sampling and data capture (1 microsecond/channel)
  • Oscilloscope-like high speed transient detection (Dranetz 658-like and BMI-8800 like)
  • Detailed event characterization of RMS variations and transients
  • THD/harmonic spectrum and TID/interharmonics spectrum to the 63rd at 50/60 Hz
  • Captures IEEE 1459 parameters for non-sinusoidal and advanced power systems
  • Remote communications—RS-232, Ethernet or USB
  • Battery or AC mode
  • Built in UPS battery with external charger
  • Expanded memory up to 4 GB
  • DRAN-VIEW enabled (Windows NT, 98, 2000, XP, ME, 7, 8)
  • Measures flicker according to IEC 61000-4-15
  • Complies with IEEE 1159, IEC 61000-4-30 Class A and EN50160

General Specifications

  • Size (HxWxD): 12" x 2.5" x 8" (30cm x 6.4cm x 20.3 cm)
  • Weight: 4.2 pounds (1.9 kg)
  • Operating Temperature: 0 -50 (32 to 122)
  • Storage Temperature: -20 to D55 (4 to 131 F)
  • Humidity: 10 to 90% non-condensing
  • System Time Clock-Crystal controlled-1 second resolution
  • Charger /Battery Eliminator: 90-264 VAC 47-63 Hz
  • Display: LCD color touch screen
  • Memory options (must have one): 256M removable compact flashcard

Measured Parameters

  • (4) differential inputs, 1-600 Vrms, AC/DC, 0.1% rdg + 0.05% FS, 256 samples/cycle, 16 bit ADC
  • (4) inputs with CTs 0.1-6000 Arms CT-dependent, AC/DC, 0.1%rdg + CTs, 256 samples/cycle, 16 bit ADC
  • 1 MHz High Speed Sampling, 14 bit ADC, 1%FS
  • Frequency Range, 10m Hz resolution, 15-20 Hz, 45-65 Hz, or 350-450 Hz
  • Phase Lock Loop – Generator tracking
  • Phase Lock Loop – Standard PQ mode

Power Quality Triggers

  • Cycle-by-cycle analysis
  • 256 samples/cycle; 1/2 cycle RMS steps
  • L-L, L-N, N-G RMS Variations: Sags/swells/interruptions)
  • RMS Recordings V&I (32 pre-fault, 10K post-fault cycles)
  • Waveshape Recordings (2/6/2 cycles)
  • Low and Medium Frequent Transients – V&I
  • High Frequency Transients – V&I, 3% FS trigger
  • Harmonics Summary Parameters
  • Cross trigger V & I channels
  • RMS Event Characterization (IEEE or IEC)
  • Transient Event Characterization

Available Languages

  • English, French, Italian, German, Spanish, Swedish, Chinese, Finnish

Distortion/Power/Energy

  • W, VA, VAR, TPF, DPF, Demand, Energy, etc.
  • IEEE 1459 Parameters of distorted and unbalanced
  • Harmonics/Interharmonics per IEC 1000-4-7
  • THD/Harmonic Spectrum (V, I, W) to 63rd at 50/60Hz; 16th at 400Hz
  • TID /Interharmonic Spectrum (V, I) to 63rd at 50/60Hz; 16th at 400Hz
  • Flicker per IEC 1000-4-15 (Pst, Plt, Sliding Plt)
  • Crest Factor, K Factor, Transformer Derating Factor, Telephone Interference Factor
  • Unbalance (max. rms deviation) & sequencing components
  • 5 User Spec Harmonics or Signaling Frequency
  • Vector/Arithmetic/Coincident Parameters

Monitoring/Compliance

  • MIL-STD-1399 (US DoD)
  • IEEE 1159
  • IEC 61000-4-30 Class A
  • EN50160 Quality of Supply
  • Current Inrush / Energization
  • Voltage Fault recording
  • Long Term Monitoring
  • Continuous Data Logging w/min/max/avg

Mil Standard 1399 Testing

This interface standard for shipboard systems is the approved testing protocol for naval sea standards and all relevant departments within the US DOD. The electric power system serves a variety of user equipment including aircraft elevators, communication systems, weapon systems, and computers. The testing protocol is used to verify compatibility with a prescribed list of characteristics and tolerances–transients, sags and spikes, unbalance, frequency tolerances and characteristics and harmonics. Recommended testing apparatus—a voltmeter, frequency meter, oscilloscope, harmonics meter, and current transformers—can all be replaced with one instrument, the Power Xplorer PX5-400.

Power Measurement

Equipment being used in these applications must be tested in all operating modes, including 400 Hz, to ensure that critical test and operational equipment fits with the power supply. The Power Xplorer PX5-400 collects a range of parameters—from load-related factors such as watts, VA, VAR, frequency instability, power factor and load excursions—to power quality information including sags, swells, transients and harmonics. Users can select the length and mode of data collection, including troubleshooting, data logging, power quality surveys, energy and load balancing.

Troubleshooting

The Power Xplorer PX5-400’s unique annunciator “report card” provides instant power quality answers in the field. A wide range of power monitoring data is collected, analyzed and tabulated in color-coded categories to quickly identify areas of concern, which are identified in red. Drill down for more detailed information by simply touching the intuitive touch screen to locate the source and pinpoint the root cause of power quality disturbances.

Fast Transient Capture

The Power Xplorer PX5-400 uses digitized high-speed sampling to capture and analyze microsecond-wide transients (Dranetz 658-like and BMI 8800-like). Transients, generated by fast-switching electronics, computer systems, aircraft components, and load transfer are immediately characterized as impulsive or oscillatory and detailed for further analysis. The Power Xplorer PX5-400 delivers a full profile, with events time stamped to the millisecond of the entire transient, to pinpoint the exact source and cause of the event.

Power Quality Diagnostics

The Power Xplorer PX5-400 has a built-in event characterizer that labels events to directly support troubleshooting and the gathering of survey data—for improving power quality and equipment reliability, as well as for matching the requirements and susceptibilities of that equipment to the incoming supply. Plus, the Power Xplorer PX5-400 captures detailed harmonics, interharmonics and subharmonics to effectively troubleshoot the complex problems caused by these events.

Equipment Testing

Evaluating and testing the performance of military components and computerized systems under true operating conditions—400 Hz or other—is key to ensuring a successful mission. The Power Xplorer PX5-400 incorporates advanced features such as RMS triggers, advanced transient capture, and cross triggering between channels to ensure that all equipment is working properly. Plus, real time reading observing during testing, startup and maintenance enable users to see results and tweak equipment on the fly.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PX5-XFAST
Product Name Power Analyzer
Electrical Parameters AC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analyser - PCE-PA 6500 F50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 2 to 1250 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details