ND 2100G GAGE-CHEKEvaluation electronics for- Multipoint inspection apparatuses- SPC inspection stationsFunctions:- Programming of up to 100 parts- Graphic display of measurement results- Sorting and tolerance checking using tolerance and warning limits- Measurement series with min./max. value storage- Entry of formulas and combinations- Functions for statistical process control (SPC)
DR. JOHANNES HEIDENHAIN GmbH | |
---|---|
Product Category | Digital Readouts |
Product Number | ND 2100 G GAGE-CHEK |
Product Name | Evaluation Electronics, Digital Readouts |
Outputs | Serial |
Features | Adjustable Display; Integral Keypad |
Axes | 4; 8 |
Channels | 1 |
Number of Digits | 7 |