DR. JOHANNES HEIDENHAIN GmbH Sealed Linear Encoders for numerically controlled machine tools LF 185

Description
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions with the same protection rating.
Description
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions with the same protection rating.

Suppliers

Company
Product
Description
Supplier Links
Sealed Linear Encoders for numerically controlled machine tools - LF 185 - DR. JOHANNES HEIDENHAIN GmbH
Traunreut, Germany
Sealed Linear Encoders for numerically controlled machine tools
LF 185
Sealed Linear Encoders for numerically controlled machine tools LF 185
The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions with the same protection rating.

The linear encoders with full-size scale housing are characterized by their sturdy construction, high resistance to vibration and large measuring lengths. The scanning carriage is connected with the mounting block over an oblique blade that permits mounting both in upright and reclining positions with the same protection rating.

Supplier's Site

Technical Specifications

  DR. JOHANNES HEIDENHAIN GmbH
Product Category Linear Position Sensors
Product Number LF 185
Product Name Sealed Linear Encoders for numerically controlled machine tools
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 5.51 to 48.82 inch (140 to 1240 mm)
Linear Encoder Speed 1000 mm/sec (2362 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

SANTEST High Accuracy Type Probe - GYSE-R - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - 9094209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 1.97 inch (50 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details