The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.
| Emcor Enclosures - Crenlo | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | XFRS-311724-WT |
| Product Name | 10 Series |
| Type | Electronic and Instrument Enclosures; Operator Station; Console Enclosures; Consolet Enclosures; Rack Enclosures; Modular enclosure |
| Shape | Slanted |
| Length | 49.12 inch (1248 mm) |
| Width | 27.56 inch (700 mm) |