Emcor Enclosures - Crenlo 10 Series XFR-266124

Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.
Description
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Suppliers

Company
Product
Description
Supplier Links
10 Series - XFR-266124 - Emcor Enclosures - Crenlo
Rochester, MN, USA
10 Series
XFR-266124
10 Series XFR-266124
The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.

Supplier's Site

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number XFR-266124
Product Name 10 Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 64.88 inch (1648 mm)
Width 27.56 inch (700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 104-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers