KNOWLES
VWP-F-30609-000 -- AUDIO PRODUCTS - MICROPHONES
Knowles
Audio Products - Microphones
VWP-F-30609-000
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
VWP-F-30609-000 |
VWP-F-30609-000 |
|
Product Name
|
Audio Products - Microphones |
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
35.48 mV/Pa (244631 mV/psi)
Impedance
300 ohms
View Details
SN Ratio
67 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Directivity
Omnidirectional
Frequency Response
50 to 10000 Hz
Actual Size
0.2362 inch (6 mm)
View Details
Directivity
Omnidirectional
Frequency Response
85 to 15000 Hz
Dynamic Range
93 dB re 20µPa
View Details